EN
  • EN
  • DE

ATSAME70J21B-AN

Part No ATSAME70J21B-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168873-ATSAME70J21B-AN
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E70
Package Tray
Product Status Active
Base Product Number ATSAME70
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Number of I/O 44
Ultra Librarian 3D Model Ultra Librarian ATSAME70J21B-AN CAD Model

Description

Microchip Technology's ATSAME70J21B-AN Microcontroller

The ATSAME70J21B-AN is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive, industrial, and high-end consumer applications. This microcontroller is part of Microchip's SAM E70 series and is built on a powerful ARM Cortex-M7 processor, operating at a maximum speed of 300 MHz. With its exceptional processing power, the ATSAME70J21B-AN delivers enhanced performance and efficiency for complex computational tasks.

This microcontroller comes with a rich set of peripherals and features that make it a versatile choice for various applications. It boasts an extensive 2MB of embedded flash memory and 384KB of SRAM, ensuring ample space for application code and data storage. Furthermore, the device includes a dual-bank flash memory, which provides a safe and flexible firmware update mechanism, crucial for fail-safe system upgrades.

The ATSAME70J21B-AN supports advanced connectivity options, including dual CAN-FD interfaces for robust communication in automotive environments, a high-speed USB Host and Device with on-chip high-speed PHY, Ethernet MAC with IEEE 1588 support, and multiple serial communication interfaces. These features enable the microcontroller to handle complex networking tasks and to connect with various peripherals and systems.

For enhanced security, the ATSAME70J21B-AN incorporates hardware-based features such as a True Random Number Generator (TRNG), a hardware cryptographic module supporting AES and SHA, and a secure boot process. These security measures are crucial for protecting sensitive data and ensuring secure communication in connected devices.

Developers can benefit from the extensive support and development ecosystem provided by Microchip, including the Atmel Studio IDE, Atmel Software Framework (ASF), and a wide range of development boards. The ATSAME70J21B-AN is also supported by the Microchip Advanced Software Framework (ASF), which offers a rich set of software libraries and drivers to streamline the development process.

With its robust feature set, the ATSAME70J21B-AN microcontroller is an ideal choice for applications requiring high computational power, extensive connectivity, and advanced security features.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0912 $66.1824
4+ $27.1518 $108.6072
6+ $26.3033 $157.8198
8+ $25.4548 $203.6384
11+ $24.6063 $270.6693
14+ $22.0608 $308.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess