EN
  • EN
  • DE

ATSAMDA1J16B-ABTVAO

Part No ATSAMDA1J16B-ABTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 2048Bytes, 2.7V to 3.63V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013733-ATSAMDA1J16B-ABTVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1J16B-ABTVAO CAD Model

Description

Microchip Technology ATSAMDA1J16B-ABTVAO

The ATSAMDA1J16B-ABTVAO is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the needs of a wide range of applications, particularly in the automotive and industrial markets. This MCU is part of the SAM D family, which is renowned for its low-power consumption and robust design, making it an ideal choice for power-sensitive and space-constrained applications.

At the heart of the ATSAMDA1J16B-ABTVAO is an ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48 MHz. This processor offers the perfect balance between energy efficiency and processing power, enabling developers to implement complex algorithms and functions without compromising on battery life.

The device comes with 16KB of RAM and 64KB of flash memory, providing ample space for application code and data storage. Additionally, it supports a wide range of peripherals and interfaces, such as multiple serial communication modules (SERCOM) that can be configured as UART, I2C, or SPI, which are essential for communication with sensors, actuators, and other microcontrollers.

For applications that require accurate timing and control, the ATSAMDA1J16B-ABTVAO features several timer/counters, as well as a 12-bit analog-to-digital converter (ADC) with up to 20 channels, enabling precise measurement of analog signals. It also includes a full-speed USB interface with embedded Host and Device capabilities, allowing for easy integration with USB-based systems.

Safety and reliability are paramount in automotive and industrial environments, and the ATSAMDA1J16B-ABTVAO delivers on this front with its built-in safety features, including a Watchdog Timer, Brown-out Detector, and a full complement of protection mechanisms to ensure stable and reliable operation under varying conditions.

Finally, this MCU is supported by Microchip's comprehensive development ecosystem, which includes the Atmel Studio Integrated Development Environment (IDE), software libraries, and the Atmel Software Framework (ASF). This ecosystem simplifies the development process, helping engineers to bring their products to market faster.

With its combination of performance, low power consumption, and robust feature set, the ATSAMDA1J16B-ABTVAO from Microchip Technology stands out as a versatile and reliable choice for your next automotive or industrial application.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2286 $57.8288
20+ $5.9312 $118.6240
31+ $5.7459 $178.1229
42+ $5.5606 $233.5452
54+ $5.3751 $290.2554
72+ $4.8191 $346.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess