EN
  • EN
  • DE

ATSAMD51P19A-AU

Part No ATSAMD51P19A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 99
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 128-TQFP
Case / Package 128-TQFP (14x14)
Family Name ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862507-ATSAMD51P19A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD51P19A-AU CAD Model

Description

Microchip Technology's ATSAMD51P19A-AU Microcontroller

The ATSAMD51P19A-AU is a high-performance microcontroller from Microchip Technology's SAM D5x/E5x series, which is designed to offer significant improvements in performance, flexible peripherals, and advanced interfaces. This product is an ideal choice for a wide range of applications including consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

Core Features:

  • 32-bit ARM Cortex-M4 Processor: At the heart of the ATSAMD51P19A-AU is a powerful ARM Cortex-M4 core with a Floating Point Unit (FPU), running at up to 120 MHz. This provides the computational power necessary to handle complex algorithms and processing tasks with ease.
  • Memory: The microcontroller comes equipped with 512 KB of Flash memory for program storage and 192 KB of SRAM, offering ample space for applications and data handling.
  • Advanced Peripherals: A rich set of peripherals includes multiple serial communication modules (SERCOM), configurable as UART, SPI, or I2C interfaces, allowing for versatile connectivity options.

Connectivity and Interfaces:

  • USB Interface: Integrated USB functionality with device and host capabilities ensures easy connectivity for data transfer and peripheral management.
  • Digital and Analog Functionality: The ATSAMD51P19A-AU features digital peripherals such as timers, counters, and PWM channels, along with high-performance Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for precise analog signal management.

Enhanced Security:

Security is a key concern in today's connected world, and the ATSAMD51P19A-AU addresses this with its built-in security features. These include a True Random Number Generator (TRNG) and hardware support for symmetric encryption and hashing algorithms, helping to secure data communications and protect intellectual property.

Power Efficiency:

Designed with power efficiency in mind, the ATSAMD51P19A-AU supports multiple power-saving modes, which enable the reduction of power consumption during idle or low-activity periods, making it suitable for battery-powered and portable applications.

Packaging:

The ATSAMD51P19A-AU comes in a 64-pin TQFP package, which provides a balance between compactness and ease of integration into a wide variety of PCB designs.

In summary, the ATSAMD51P19A-AU from Microchip Technology is a robust and versatile microcontroller that brings advanced features and connectivity to your embedded systems, ensuring a powerful and secure solution for your innovative projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9264 $56.7792
7+ $15.5294 $108.7058
10+ $15.0441 $150.4410
14+ $14.5588 $203.8232
18+ $14.0735 $253.3230
24+ $12.6176 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess