EN
  • EN
  • DE

ATSAMD51G18A-MF

Part No ATSAMD51G18A-MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48VQFN  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMD51
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 416
Win Source Part Number 1001064-ATSAMD51G18A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAMD51G18A-MF CAD Model

Description

Microchip Technology ATSAMD51G18A-MF

The ATSAMD51G18A-MF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require efficient power management, advanced interfacing, and high-speed computation. This microcontroller is part of the SAM D5x/E5x series and is built around the powerful ARM Cortex-M4 processor with a Floating Point Unit (FPU), operating at speeds of up to 120 MHz.

Key Features:

  • Core: ARM Cortex-M4 with FPU, delivering the muscle for intensive applications.
  • Frequency: Up to 120 MHz, providing high computational throughput.
  • Flash Memory: 256 KB, enabling substantial code storage.
  • RAM: 128 KB, offering ample space for data processing.
  • I/O Pins: 38, allowing for versatile peripheral connectivity and control.
  • Communication Interfaces: Includes I2C, SPI, UART, CAN, and USB, offering flexible communication options.
  • Analog Features: Integrated ADCs and DACs for real-time analog signal processing.
  • Supply Voltage: 1.71V to 3.63V, supporting a range of power supplies.
  • Temperature Range: -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Package: 48-pin QFN, providing a compact footprint for space-constrained applications.

This MCU is an ideal choice for developers looking to create sophisticated systems that require multitasking capabilities, such as IoT devices, industrial control systems, automotive applications, and consumer electronics. With its extensive set of peripherals and interfaces, the ATSAMD51G18A-MF allows for seamless integration with sensors, actuators, displays, and wireless modules.

Furthermore, the ATSAMD51G18A-MF supports advanced security features, including hardware-based cryptographic acceleration, which is crucial for secure data transmission and storage in connected devices. The MCU also features power-saving modes to reduce energy consumption during idle periods, making it suitable for battery-powered or energy-harvesting applications.

Developers can take advantage of the extensive support and documentation provided by Microchip Technology, including development tools, software libraries, and reference designs, to accelerate the product development cycle and bring innovative products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4806 $52.4030
12+ $8.5994 $103.1928
19+ $8.3307 $158.2833
25+ $8.0620 $201.5500
33+ $7.7932 $257.1756
43+ $6.9871 $300.4453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,767 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess