EN
  • EN
  • DE

ATSAMD21J18A-MU

Part No ATSAMD21J18A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN / SMART ARM-Based Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series ATSAMD21J18
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811111-ATSAMD21J18A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J18A-MU CAD Model

Description

The ATSAMD21J18A-MU is a high-performance, low-power microcontroller from Microchip Technology, featuring the 32-bit ARM Cortex-M0+ processor. This microcontroller is designed to deliver the perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, consumer, automotive, and IoT sectors.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 256KB of in-system self-programmable Flash, 32KB of SRAM, and 8KB of EEPROM
  • Power Efficiency: Supports Idle and Standby sleep modes for power conservation
  • I/O Pins: Up to 52 programmable I/O pins for versatile connectivity
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for serial communication
  • Analog Features: 12-bit ADC with up to 20 channels and a 10-bit DAC
  • Timers: Multiple 16-bit and 32-bit timers for precise event timing and PWM generation
  • Package: Available in a 48-pin QFN package
  • Temperature Range: Operational between -40°C to 85°C
  • Software Support: Extensive software support with Microchip’s MPLAB X Integrated Development Environment (IDE) and Atmel Studio

Applications:

The ATSAMD21J18A-MU excels in applications that demand low power consumption without compromising on processing power. It is well-suited for:

  • Smart energy systems
  • Home automation
  • Portable medical devices
  • Wearable technology
  • Internet of Things (IoT) devices

Design Support:

Microchip Technology provides comprehensive design support for the ATSAMD21J18A-MU microcontroller. Designers can access a wealth of resources, including data sheets, application notes, and development tools to facilitate rapid design and development. With its robust feature set and extensive support, the ATSAMD21J18A-MU is a versatile and reliable choice for any microcontroller application.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8886 $52.9974
21+ $4.8317 $101.4657
33+ $4.6807 $154.4631
45+ $4.5297 $203.8365
58+ $4.3787 $253.9646
77+ $3.9257 $302.2789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,472 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess