EN
  • EN
  • DE

ATSAMD21J16B-AUT

Part No ATSAMD21J16B-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD21
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMD21J16B-AUTDKRINACTIVE,ATSAMD21J16B-AUTTR,1611-ATSAMD21J16B-AUTTR,1611-ATSAMD21J16B-AUTTR-ND,ATSAMD21J16B-AUTDKR,1611-ATSAMD21J16B-AUTTRINACTIVE,1611-ATSAMD21J16B-AUTDKR,1611-ATSAMD21J16B-AUTCT,ATSAMD21J16B-AUTCT,ATSAMD21J16B-AUT-ND,1611-ATSAMD21J16B-AUTDKR-ND
Standard Package 1,500
Win Source Part Number 1318984-ATSAMD21J16B-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J16B-AUT CAD Model

Description

Microchip Technology ATSAMD21J16B-AUT

The ATSAMD21J16B-AUT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver advanced efficiency and power management for a wide array of applications. This product is part of the SAM D21 family, which is based on the 32-bit ARM Cortex-M0+ processor, offering a perfect solution for developers looking for an optimal balance between performance and power consumption.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing a perfect blend of energy efficiency and processing capability.
  • Memory: Comes with 64KB of in-system self-programmable Flash, 8KB of SRAM, and a variety of peripherals, allowing for flexible data management and storage options.
  • I/O Capabilities: Features up to 52 programmable I/O pins which support a wide range of functions, including digital interfaces, analog inputs, PWM, and more.
  • Connectivity: Offers extensive serial communication interfaces, including I2C, SPI, and USART, enabling seamless integration with other components and peripherals.
  • Power Efficiency: Designed with power-saving techniques such as an Event System, SleepWalking, and Idle modes, which significantly reduce power consumption during idle or low-power states.
  • Operating Voltage: Can operate within a range of 1.62V to 3.63V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The device is operational over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Packaging: Available in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.

With its extensive set of features and capabilities, the ATSAMD21J16B-AUT is an ideal choice for applications such as IoT devices, wearables, sensor hubs, digital control systems, and more. Its robust design and power efficiency make it a go-to solution for designers looking to create sophisticated projects that require a microcontroller that can deliver both performance and long battery life.

Microchip Technology provides comprehensive support for the ATSAMD21J16B-AUT, including development tools, software libraries, and a strong community of developers, which helps to streamline the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9914 $59.8710
36+ $3.2750 $117.9000
55+ $3.1727 $174.4985
76+ $3.0704 $233.3504
98+ $2.9680 $290.8640
131+ $2.6610 $348.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess