The ATSAMD21G18A-AZ is a high-performance, low-power microcontroller from Microchip Technology, featuring a 32-bit ARM Cortex-M0+ processor. It is a versatile and efficient solution for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.
Key Features
- Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a perfect balance between power consumption and processing capability.
- Memory: Comes with 256KB of flash memory and 32KB of SRAM, providing ample space for code storage and efficient data handling.
- I/O Capabilities: Features up to 38 programmable I/O pins, allowing for flexible interfacing with a wide array of peripherals and sensors.
- Power Efficiency: Designed for power-sensitive applications, it supports multiple power-saving modes to reduce energy consumption.
- Analog Features: Equipped with a 12-bit ADC with up to 20 channels, as well as a 10-bit DAC, enabling precise analog signal management.
- Communication Interfaces: Offers comprehensive communication options, including I2C, SPI, and USART, facilitating easy integration into various systems.
- Timers and PWM: Incorporates several timer/counters and PWM channels, which are essential for tasks requiring precise timing and control.
- Operating Voltage: Supports a wide operating voltage range from 1.62V to 3.63V, catering to diverse power supply requirements.
Applications
The ATSAMD21G18A-AZ is well-suited for a multitude of applications, particularly where power efficiency and processing power are critical. Its robust feature set makes it ideal for:
- Smart home devices
- Wearable technology
- Energy management systems
- Portable medical devices
- Automation controllers
- IoT edge nodes
Development Support
Microchip Technology provides comprehensive development support for the ATSAMD21G18A-AZ, including software libraries, development boards, and a vibrant community forum. This ecosystem ensures that engineers can rapidly prototype and deploy solutions based on this powerful microcontroller.