EN
  • EN
  • DE

ATSAMD21G15B-MF

Part No ATSAMD21G15B-MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168710-ATSAMD21G15B-MF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G15B-MF CAD Model

Description

Microchip Technology's ATSAMD21G15B-MF: A Compact, Low-Power Microcontroller

The ATSAMD21G15B-MF microcontroller by Microchip Technology is a highly efficient and versatile microcontroller unit (MCU) that belongs to the SAM D21 family, designed for a wide range of applications. This MCU is based on the high-performance 32-bit ARM Cortex-M0+ processor and operates at a maximum frequency of 48MHz. With its power-saving technologies and rich set of peripherals, it is an ideal choice for power-sensitive and space-constrained applications.

With a compact 32-pin QFN package, the ATSAMD21G15B-MF provides a perfect balance between small form factor and powerful features. It comes with 32KB of flash memory and 4KB of SRAM, which is ample for various simple to moderately complex applications. The device supports a wide voltage range of 1.62V to 3.63V, allowing it to be used in battery-powered and portable devices without the need for additional power management hardware.

One of the key advantages of the ATSAMD21G15B-MF is its rich peripheral set, which includes up to six serial communication modules (SERCOM) that can be configured as UART/USART, SPI, or I2C, thus providing designers with great flexibility in communication options. Additionally, it features a 12-bit ADC with up to 14 channels, a 10-bit DAC, and multiple timers/counters, enhancing its capabilities in handling various analog and timing-related tasks.

For those concerned with connectivity, the MCU also supports USB device and host operation, making it suitable for USB-based applications. The device's touch support for buttons, sliders, and wheels provides an easy way to integrate capacitive touch functionality into products without the need for additional components.

Security and reliability are also addressed, as the ATSAMD21G15B-MF includes a hardware-based device protection feature with a unique 128-bit serial number and an external brown-out detector. Furthermore, the MCU is supported by Microchip's robust development ecosystem, which includes the Atmel Studio, Atmel START, and a wide range of development tools and software libraries, simplifying the development process and reducing time to market.

In summary, the Microchip Technology ATSAMD21G15B-MF microcontroller is a powerful, efficient, and versatile choice for designers looking to create compact, low-power, and feature-rich applications in areas such as industrial control, consumer electronics, IoT, and more.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0785 $63.7065
20+ $5.8080 $116.1600
31+ $5.6265 $174.4215
43+ $5.4451 $234.1393
55+ $5.2635 $289.4925
74+ $4.7190 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess