Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253047-SN7448N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7448N CAD Model

Description

Product Overview: SN7448N - Texas Instruments

The SN7448N is a versatile integrated circuit manufactured by Texas Instruments, renowned for its reliability and performance. This device is part of the 7400-series of digital logic integrated circuits, specifically designed to handle the decoding of BCD (Binary-Coded Decimal) inputs to drive a 7-segment display.

Key Features

  • BCD to 7-Segment Decoder: The SN7448N is adept at converting a BCD input to the appropriate logic combination to drive a 7-segment display, making it ideal for applications involving numeric output displays.
  • High Output Drive: With its high output drive capability, the SN7448N can directly power LEDs in a 7-segment display, eliminating the need for additional current-limiting resistors.
  • Open-Collector Outputs: The open-collector outputs provide the flexibility to interface with higher voltage levels, up to 15V, which is beyond the typical supply voltage.
  • Active-Low Outputs: The active-low output configuration means that a "low" signal will activate the corresponding segment in the display, a common standard for 7-segment display logic.

Applications

The SN7448N is widely used in digital clocks, electronic meters, calculators, and other devices that require numeric display. Its ability to directly interface with common-anode 7-segment displays makes it a go-to choice for engineers and designers working on consumer electronics, industrial displays, and instrumentation panels.

Technical Specifications

  • Logic Family: TTL
  • Operating Voltage: 4.75V to 5.25V
  • Output Current: 25 mA per segment
  • Package: DIP (Dual In-line Package)
  • Pin Count: 16

Quality and Support

Texas Instruments is committed to delivering high-quality products and the SN7448N is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Additionally, Texas Instruments provides comprehensive technical support and documentation for the SN7448N, including datasheets, application notes, and design resources to facilitate product integration and use.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention