EN
  • EN
  • DE

ATSAMD20E17A-AU

Part No ATSAMD20E17A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32TQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20E
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 985181-ATSAMD20E17A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E17A-AU CAD Model

Description

Microchip Technology's ATSAMD20E17A-AU Microcontroller

The ATSAMD20E17A-AU is a high-performance, low-power microcontroller from Microchip Technology that is part of the SAM D20 family. Designed with a 32-bit ARM Cortex-M0+ processor, this device is ideal for a wide range of applications including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The microcontroller features a 32-bit ARM Cortex-M0+ CPU, which operates at a maximum frequency of 48MHz. This core provides an efficient balance between processing power and power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Memory: It comes with 128KB of flash memory and 16KB of SRAM, offering ample space for application code and data storage without the need for external memory components.
  • I/O Options: The ATSAMD20E17A-AU provides extensive I/O capabilities with up to 52 programmable I/O pins. This flexibility enables developers to connect a wide variety of peripherals and sensors to suit their specific application needs.
  • Connectivity: This microcontroller includes various serial communication modules, including I2C, SPI, and USARTs, which are essential for communication with other microcontrollers, sensors, and peripheral devices.
  • Timers and PWM: Multiple timer/counters with PWM support enable precise control over motor functions and other timing-critical operations.
  • Analog Features: It features a 10-bit ADC with up to 12 channels, allowing the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Power Efficiency: The device supports multiple power-saving modes, which reduce power consumption during idle or low activity periods, extending the battery life of portable devices.
  • Package: The ATSAMD20E17A-AU is available in a 32-lead TQFP package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the ATSAMD20E17A-AU makes it suitable for a diverse array of applications. It's commonly used in home automation systems, IoT devices, smart sensors, medical devices, and power management systems. Its robust design and rich feature set enable developers to create sophisticated and reliable products with reduced development time and cost.

Overall, the ATSAMD20E17A-AU from Microchip Technology stands out as a powerful core for embedded systems, offering the perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5599 $53.3985
35+ $2.9210 $102.2350
54+ $2.8297 $152.8038
74+ $2.7384 $202.6416
95+ $2.6471 $251.4745
127+ $2.3733 $301.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess