EN
  • EN
  • DE

ATSAMD20E15B-AU

Part No ATSAMD20E15B-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32TQFP / ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD20
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1321980-ATSAMD20E15B-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E15B-AU CAD Model

Description

Microchip Technology's ATSAMD20E15B-AU Microcontroller

The ATSAMD20E15B-AU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. This device is part of the SAM D20 family, which is based on the powerful ARM Cortex-M0+ processor. Designed to operate at a maximum speed of 48MHz, the ATSAMD20E15B-AU provides the perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

With its 32-bit architecture, this microcontroller ensures efficient data handling and processing, which is essential for modern, demanding applications. The ATSAMD20E15B-AU comes with 32KB of flash memory, providing ample space for application code, and 4KB of SRAM for data storage, ensuring smooth and responsive operation.

One of the standout features of the ATSAMD20E15B-AU is its rich set of peripheral interfaces. It includes I2C, SPI, and UART/USART interfaces, which enable easy communication with other ICs and external devices. Additionally, this MCU offers 14 GPIO pins, allowing for versatile hardware interfacing and control. It also supports a range of analog features, including a 10-bit ADC with 12 channels, and a 10-bit DAC, which are crucial for applications requiring precise analog signal management.

This microcontroller is not just powerful but also designed with robustness in mind. It operates over a wide voltage range of 1.62V to 3.63V and can function across an extended temperature range, making it suitable for harsh environments. The ATSAMD20E15B-AU is available in a 32-TQFP package, which is compact and ideal for space-constrained applications.

Microchip Technology provides comprehensive support for the ATSAMD20E15B-AU through its software development platforms and tools, such as the Atmel Studio IDE and the Atmel Software Framework (ASF). These tools greatly simplify the development process, from initial prototyping to final product deployment, ensuring that engineers can bring their innovative ideas to market quickly and efficiently.

In summary, the ATSAMD20E15B-AU from Microchip Technology is a feature-rich, high-performance microcontroller that offers the perfect solution for developers looking to create advanced and power-efficient applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1286 $50.0576
39+ $2.5671 $100.1169
61+ $2.4869 $151.7009
84+ $2.4067 $202.1628
108+ $2.3264 $251.2512
144+ $2.0858 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess