Products specifications Report Issue?

Technology Magnetic
Type Receiver, Balanced Armature
Frequency Range 200 Hz ~ 6.205 kHz
Impedance 31.5 Ohms
Efficiency - dBA 113.50
Efficiency - Type Sound Pressure Level (SPL)
Port Location Top
Shape Rectangular
Termination Solder Pads
Size / Dimension 0.310" L x 0.161" W (7.87mm x 4.09mm)
Height - Seated (Max) 0.310\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547204-DTEC-30008-000
Ultra Librarian 3D Model Ultra Librarian DTEC-30008-000 CAD Model

You May Also Be Interested in

Knowles
SPEAKER
Need more? Email Us
ECAD model for RAB-31761-000
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
ECAD model for 2403 260 00051
Knowles
SPEAKER 940OHM SIDE PORT 93.5DB
Need more? Email Us
ECAD model for FK-26433-000
Knowles
SPEAKER DUAL TWIN
Need more? Email Us
ECAD model for DTEC-30811-000
Knowles
SPEAKER 124OHM TOP PORT 95DB
Need more? Email Us
ECAD model for WBFK-30000-000
Knowles
SPEAKER 170OHM TOP PORT 103DB
Need more? Email Us
ECAD model for GR-31502-000
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
ECAD model for GF0501M
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Need more? Email Us
ECAD model for SP-3205
PUI Audio, Inc.
SPEAKER 8OHM 3W TOP PORT 86DB
Need more? Email Us
ECAD model for AS07108PO-3-R

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention