Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD20
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1318891-ATSAMD20E15A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E15A-AN CAD Model

Description

Microchip Technology ATSAMD20E15A-AN Microcontroller

The ATSAMD20E15A-AN is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a balance between power efficiency and processing capability. This microcontroller is based on the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. It is well-suited for a variety of applications, including industrial control systems, consumer electronics, and the Internet of Things (IoT).

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 32KB of in-system self-programmable Flash, 4KB of SRAM
  • I/O Pins: 32 programmable I/O pins for versatile peripheral functions
  • Communication Interfaces: I2C, SPI, and USART interfaces for serial communication
  • Power Efficiency: Supports Idle and Standby sleep modes to conserve power
  • Analog Features: 10-bit ADC with 12 channels, one 10-bit DAC
  • Timers: Three 16-bit Timer/Counters, one 32-bit Real-Time Timer, and a Watchdog Timer
  • Supply Voltage: 1.62V to 3.63V power supply range
  • Temperature Range: -40°C to +85°C operational temperature range
  • Packaging: Available in a 32-pin TQFP package

Advanced Peripherals and Integration:

The ATSAMD20E15A-AN microcontroller integrates several advanced peripherals, including multiple timers, real-time performance counters, and a variety of communication interfaces. This integration allows for flexible and advanced control in embedded systems while minimizing external component count, which can reduce overall system cost and complexity.

Applications:

With its robust feature set and versatile I/O options, the ATSAMD20E15A-AN is ideal for applications that require efficient power management without compromising on performance. These applications include but are not limited to portable medical devices, smart sensors, home automation, and battery-operated devices.

For developers, Microchip provides comprehensive software support, including the Atmel Studio IDE and the Atmel Software Framework (ASF), which contains pre-written drivers and code for rapid development. The ATSAMD20E15A-AN is also supported by a wide range of development tools and boards to assist in prototyping and testing.

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7273 $53.1819
7+ $14.5455 $101.8185
11+ $14.0910 $155.0010
15+ $13.6364 $204.5460
19+ $13.1819 $250.4561
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention