EN
  • EN
  • DE

ATSAMD11D14A-MUT

Part No ATSAMD11D14A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Processor PSoC 4 RISC 32-Bit 16MHz 1.8V/3.3V/5V 24-Pin QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Contact Plating Tin
Core Architecture ARM
Data Bus Width 32 b
Frequency 48 MHz
Interface I2C, LIN, SPI, UART, USART, USB
Lead Free Yes
Max Frequency 48 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 16 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of I/Os 22
Number of Pins 24
Number of Programmable I/O 22
Number of Timers/Counters 3
Oscillator Type Internal
Packaging Tape & Reel (TR)
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
RAM Size 4 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000, 8542310000
Watchdog Timer Yes
Win Source Part Number 967593-ATSAMD11D14A-MUT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD11D14A-MUT CAD Model

Description

Microchip Technology's ATSAMD11D14A-MUT Microcontroller

The ATSAMD11D14A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal balance between efficiency and computing power. This device is a member of Microchip's SAM D11 series, which is based on the ARM® Cortex®-M0+ processor, making it suitable for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM® Cortex®-M0+ CPU running at up to 48MHz, providing high efficiency and low power consumption.
  • Memory: Offers 16KB of Flash memory and 4KB of SRAM, which is ample for simple applications and provides room for efficient program execution.
  • I/O and Peripherals: Includes versatile peripherals such as SERCOM modules (I2C, SPI, USART), 10-bit ADC, and multiple timers, which are essential for a wide array of applications.
  • Power Management: Features power-saving modes that significantly reduce power consumption when the device is idle or in sleep mode.
  • Package: Available in a 20-pin QFN package, which is ideal for space-constrained applications.
  • Operating Voltage: Supports an operating voltage range of 1.62V to 3.63V, providing flexibility in power supply design.
  • Temperature Range: Capable of operating within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The ATSAMD11D14A-MUT is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics such as wearable devices and smart home appliances.
  • Industrial automation systems, including sensor networks and control modules.
  • IoT devices that require connectivity and low-power operation.
  • Battery-operated devices where power efficiency is crucial.

Design Support:

Microchip Technology provides extensive support for the ATSAMD11D14A-MUT, including development tools, software libraries, and application notes to facilitate rapid development and bring products to market faster. With its robust feature set and Microchip's support, the ATSAMD11D14A-MUT is an excellent choice for designers looking for a microcontroller that delivers both performance and efficiency.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5826 $50.1564
35+ $2.9396 $102.8860
53+ $2.8477 $150.9281
73+ $2.7559 $201.1807
94+ $2.6640 $250.4160
126+ $2.3884 $300.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess