EN
  • EN
  • DE

ATSAMD10D14A-MUT

Part No ATSAMD10D14A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0+ RISC 16KB Flash 3.3V 24-Pin QFN EP T/R / IC MCU 32BIT 16KB FLASH 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
The number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number ATSAMD10
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 729669-ATSAMD10D14A-MUT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATSAMD10D14
Introduction Date January 16, 2015
ECCN 3A991.a.2
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ATSAMD10D14A-MUT CAD Model

Description

Microchip Technology's ATSAMD10D14A-MUT Microcontroller

The ATSAMD10D14A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal balance between power consumption and processing capability. This device is part of the SAM D10 microcontroller family, which is based on the powerful ARM Cortex-M0+ processor core, operating at a maximum frequency of 48 MHz. The ATSAMD10D14A-MUT is specifically tailored for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

With a 14-pin package, this microcontroller integrates 16KB of flash memory and 4KB of SRAM, providing ample space for application code and data storage. The ATSAMD10D14A-MUT also includes a variety of peripherals that enhance its functionality, such as multiple serial communication modules (SERCOM), which can be configured to operate as USART, UART, SPI, and I²C interfaces. This flexibility allows for easy integration with a wide array of external devices and sensors.

The device boasts advanced analog features, including a 12-bit analog-to-digital converter (ADC) with up to 10 channels, enabling precise measurement of analog signals. It also has a 10-bit digital-to-analog converter (DAC) for accurate analog output capabilities. The ATSAMD10D14A-MUT's touch support includes a Peripheral Touch Controller (PTC) that simplifies the implementation of capacitive touch buttons, sliders, and wheels, providing a user-friendly interface for your applications.

For timing and control applications, the microcontroller offers multiple timer/counters, as well as a real-time counter (RTC) for time-sensitive tasks. The device also supports external interrupts, which allows for responsive and low-power event-driven programming. The ATSAMD10D14A-MUT's power management features include idle and standby sleep modes, which are essential for battery-operated devices where power efficiency is critical.

Developers will appreciate the extensive support provided by Microchip, including the Atmel Studio integrated development environment (IDE), the Atmel Software Framework (ASF), and the Atmel START code configurator. These tools simplify the development process, enabling rapid prototyping and development of feature-rich applications for the ATSAMD10D14A-MUT microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess