EN
  • EN
  • DE

ATSAMCA1E17AT

Part No ATSAMCA1E17AT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007373-ATSAMCA1E17AT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMCA1E17AT CAD Model

Description

Microchip Technology ATSAMCA1E17AT Product Overview

The ATSAMCA1E17AT is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology, designed to meet the demands of modern embedded systems. This product is part of the SAM C family, which is well-known for its high performance, energy efficiency, and robust security features.

Key Features:

  • Core: The ATSAMCA1E17AT is built around an ARM Cortex-A5 processor, which operates at a maximum speed of 500 MHz. This core provides a perfect balance between high performance and power efficiency, making it an ideal choice for applications requiring significant processing power without draining the battery.
  • Memory: It comes with a generous 128KB of RAM and 512KB of flash memory. This ample memory space allows for complex software applications and provides enough room for future firmware updates.
  • I/O Capabilities: This MCU offers a variety of input/output options, including multiple UART, SPI, and I2C interfaces, enabling easy integration with peripheral devices. It also includes PWM channels, ADCs, and DACs for comprehensive analog and digital functionality.
  • Connectivity: With integrated Ethernet MAC and PHY, the ATSAMCA1E17AT provides robust network connectivity options, essential for IoT devices and networked applications.
  • Security: Security is a paramount concern in today's connected devices. The ATSAMCA1E17AT addresses this with its built-in cryptographic engine supporting AES, SHA, and TRNG, ensuring data protection and secure communication.
  • Power Management: The device features advanced power management techniques, which include multiple sleep modes and an integrated voltage regulator, optimizing power consumption for battery-powered and energy-sensitive applications.

Applications:

The versatility of the ATSAMCA1E17AT makes it suitable for a wide range of applications, such as industrial control systems, IoT devices, smart energy solutions, and consumer electronics. Its powerful core, extensive memory, and advanced peripherals enable developers to create sophisticated systems that are both reliable and efficient.

In summary, the Microchip Technology ATSAMCA1E17AT is a high-performance MCU that offers a rich set of features designed for the needs of modern embedded solutions. Its robust security, connectivity options, and efficient power management make it a smart choice for engineers and developers working on the next generation of electronic products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess