EN
  • EN
  • DE

ATSAMC21N18A-AZ

Part No ATSAMC21N18A-AZ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046961-ATSAMC21N18A-AZ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21N18A-AZ CAD Model

Description

Microchip Technology's ATSAMC21N18A-AZ Microcontroller

The ATSAMC21N18A-AZ is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the SAM C21 series, which is based on the powerful ARM Cortex-M0+ processor, offering a perfect blend of energy efficiency and processing capabilities.

Core Features:

  • Processor: At the heart of the ATSAMC21N18A-AZ is a 32-bit ARM Cortex-M0+ CPU, which operates at a maximum frequency of 48 MHz. This processor is known for its low-power consumption while still providing adequate computational power for a wide range of applications.
  • Memory: The device comes equipped with 256 KB of flash memory and 32 KB of SRAM, ensuring ample space for code and data storage necessary for complex applications.
  • I/O Capabilities: With up to 52 programmable I/O pins, this MCU provides extensive interfacing options, allowing it to connect with sensors, actuators, and other peripherals with ease.

Connectivity:

The ATSAMC21N18A-AZ features multiple communication interfaces, including:

  • Six SERCOM modules that can be configured as UART, USART, SPI, or I²C.
  • Two CAN controllers supporting the CAN 2.0 and CAN FD protocols for robust automotive and industrial communication.
  • One Full-Speed USB device and embedded host function, ensuring high-speed data transfers and connectivity with other USB devices.

Robust Peripheral Set:

This MCU also boasts a rich set of peripherals that include:

  • Three Timer/Counters for Control (TCC) for advanced PWM applications.
  • Sixteen external interrupts, allowing the device to respond quickly to external events.
  • 12-bit ADC with up to 16 channels, offering precise analog to digital conversion.
  • 10-bit DAC for digital to analog conversion, useful for audio applications and analog control systems.

Advanced Security:

The ATSAMC21N18A-AZ incorporates features to ensure system integrity and protect against unauthorized access, including:

  • Watchdog timer for system recovery.
  • Peripheral access control for secure access to peripheral registers.

With its extensive integration of features and peripherals, the ATSAMC21N18A-AZ is an ideal choice for applications in the industrial, automotive, and consumer electronics sectors. Its robust architecture and flexible interfacing options make it a versatile solution for system designers looking for a reliable and scalable MCU platform.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9158 $62.2422
21+ $5.6745 $119.1645
32+ $5.4973 $175.9136
44+ $5.3199 $234.0756
57+ $5.1425 $293.1225
76+ $4.6105 $350.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,365 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess