EN
  • EN
  • DE

ATSAMC21J18A-MZT

Part No ATSAMC21J18A-MZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 32 KB, 2.7 to 5.5V, VQFN-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973992-ATSAMC21J18A-MZT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21J18A-MZT CAD Model

Description

Microchip Technology's ATSAMC21J18A-MZT Microcontroller

The ATSAMC21J18A-MZT is a high-performance, feature-rich microcontroller designed by Microchip Technology, tailored for a variety of applications including industrial control, automotive systems, and Internet of Things (IoT) devices. This microcontroller is a part of the SAM C series, known for their low power consumption and robust design, making them an ideal choice for projects that require a balance between power efficiency and processing capability.

Main Features of the ATSAMC21J18A-MZT

  • Core: The device is built around the ARM Cortex-M0+ processor, which operates at a maximum speed of 48MHz. The Cortex-M0+ core is known for its energy efficiency and ease of use, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: With multiple communication interfaces, including six SERCOM modules, the ATSAMC21J18A-MZT offers flexible serial communication options such as I2C, SPI, and USART, providing a versatile set of options for connecting to other devices, sensors, and networks.
  • Timer/Counter: The device includes multiple 16-bit timer/counters, allowing for precise timing and control operations, which are crucial in many embedded systems.
  • Analog Features: It also features a 12-bit analog-to-digital converter (ADC) with up to 16 channels and a 10-bit digital-to-analog converter (DAC), enabling the microcontroller to interface with analog sensors and control analog signals.
  • Package: The ATSAMC21J18A-MZT is available in a 48-pin QFN package, which is suitable for space-constrained applications while still offering enough I/O lines for complex tasks.

Applications

The versatility of the ATSAMC21J18A-MZT makes it a perfect candidate for a wide array of applications. In the industrial sector, it can be used for motor control, automation, and system monitoring. In automotive applications, it can manage body electronics and sensor integration. For IoT devices, its connectivity options and low power consumption make it ideal for smart home devices, wearables, and remote sensors.

Overall, the ATSAMC21J18A-MZT by Microchip Technology is a powerful microcontroller that offers a perfect blend of efficiency, performance, and versatility, making it a go-to choice for engineers and developers working on cutting-edge embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4194 $57.7746
22+ $5.2672 $115.8784
34+ $5.1026 $173.4884
47+ $4.9380 $232.0860
61+ $4.7734 $291.1774
81+ $4.2797 $346.6557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess