EN
  • EN
  • DE

MXD1815UR31+T

Part No MXD1815UR31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.06V 2.5V/3V/3.3V/5V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-236-3
Lead Free Yes
Maximum Operating Temperature 105 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 3.15 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.98 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 9 µA
Overvoltage Threshold 3.15 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 3.06 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.98 V
Watchdog Timer No
Win Source Part Number 981532-MXD1815UR31+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXD1815UR31+T CAD Model

Description

Maxim Integrated MXD1815UR31+T

The MXD1815UR31+T from Maxim Integrated is a high-quality microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a precise, low-cost method for system monitoring and ensures the reliability of system operation by actively managing the reset function for most types of microprocessors and microcontrollers.

This device maintains system integrity by asserting a reset signal whenever the VCC supply voltage drops below a preset threshold, keeping it asserted for at least 140ms after VCC has risen above the reset threshold. The MXD1815UR31+T operates with a very low supply current draw (typically only 1.6µA), which is crucial for battery-powered applications where power efficiency is a key consideration.

The MXD1815UR31+T comes in a compact, surface-mount SOT-323 package, making it suitable for space-constrained applications. It supports a wide operating temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions. This makes the device an excellent choice for automotive systems, portable devices, and any other systems that require robust operation in varying environmental conditions.

Key features of the MXD1815UR31+T include:

  • Factory-trimmed VCC reset threshold for high accuracy
  • Low supply current, ideal for portable equipment
  • Guaranteed reset valid to VCC = 1V
  • Immune to short VCC transients
  • 140ms min power-on reset pulse width
  • Wide operating temperature range
  • Compact SOT-323 package

With its precise voltage monitoring capability and low power consumption, the MXD1815UR31+T is an essential component for enhancing system reliability in a wide range of applications. Whether it's used in complex automotive electronics, critical industrial systems, or everyday consumer devices, this reset circuit from Maxim Integrated provides the security and stability needed for optimal performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess