EN
  • EN
  • DE

ATSAMC21J18A-AUT

Part No ATSAMC21J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b, 3x16b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMC21J18A-AUTDKR, ATSAMC21J18A-AUTTR, ATSAMC21J18A-AUTCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912180-ATSAMC21J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21J18A-AUT CAD Model

Description

Microchip Technology ATSAMC21J18A-AUT Product Overview

The ATSAMC21J18A-AUT from Microchip Technology is a high-performance automotive-grade microcontroller unit (MCU) that is part of the SAM C series. Designed with the modern automotive industry in mind, this MCU offers a perfect blend of performance, power efficiency, and a rich set of peripherals, making it an ideal choice for a wide range of applications within the automotive sector.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Flash Memory: 256KB in-system self-programmable flash
  • SRAM: 32KB
  • Qualified for automotive applications (Grade 2, -40°C to 105°C operating temperature)
  • Communication Interfaces: I2C, SPI, USART, CAN-FD
  • Advanced Analog Features: 12-bit ADC, 10-bit DAC
  • Timers: Multiple 16-bit and 32-bit timers
  • Supply Voltage: 2.7V to 5.5V
  • Package: 64-pin TQFP
  • Extended peripherals including PTC (Peripheral Touch Controller)

Automotive Applications

The ATSAMC21J18A-AUT is engineered to meet the rigorous demands of automotive applications. Its robust design is capable of withstanding harsh environments and ensures reliable performance under extreme temperatures. With its advanced communication protocols, including CAN-FD, this MCU is well-suited for in-vehicle networking, sensor interfacing, and control systems.

Development Support

Microchip provides comprehensive development support for the ATSAMC21J18A-AUT, including software libraries, development boards, and the Atmel Studio integrated development environment (IDE). This ensures a smooth development process from prototype to production, reducing time-to-market for automotive manufacturers.

Quality and Reliability

As with all Microchip products, the ATSAMC21J18A-AUT is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements of the automotive industry, providing peace of mind for manufacturers who need dependable components in their automotive solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4968 $51.9744
19+ $5.3307 $101.2833
30+ $5.1642 $154.9260
41+ $4.9976 $204.9016
52+ $4.8310 $251.2120
70+ $4.3312 $303.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess