EN
  • EN
  • DE

ATSAMC21G16A-MZ

Part No ATSAMC21G16A-MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 8 KB, 2.7 to 5.5V, VQFN-48, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046958-ATSAMC21G16A-MZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G16A-MZ CAD Model

Description

The ATSAMC21G16A-MZ is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the SAM C series, designed to cater to the needs of industrial and automotive applications that require robust performance, high precision, and reliability.

At the heart of the ATSAMC21G16A-MZ is a 32-bit ARM Cortex-M0+ core, which operates at a maximum frequency of 48MHz. This core is known for its energy efficiency, making the MCU suitable for low-power applications. The device is equipped with 64KB of flash memory and 8KB of SRAM, providing ample space for complex application code and data storage.

One of the standout features of the ATSAMC21G16A-MZ is its rich set of peripherals. It includes multiple serial communication modules, including SERCOM modules that can be configured as UART, SPI, or I2C interfaces, allowing for versatile connectivity options. Additionally, the device boasts a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.

The MCU also supports PWM (Pulse Width Modulation) and TCC (Timer/Counter for Control) units, which are crucial for motor control and other timing-related functions. Safety features such as Watchdog Timer and Brown-out Detection ensure stable operation under varying conditions.

For secure data operations, the ATSAMC21G16A-MZ includes hardware-based security features that help to protect against unauthorized access and ensure data integrity. The MCU is available in a 48-pin QFN package, making it compact enough for space-constrained applications while still offering sufficient I/O ports for interfacing with sensors, actuators, and other electronic components.

Whether you're developing an automotive control unit, an industrial automation system, or a sophisticated IoT device, the ATSAMC21G16A-MZ from Microchip Technology is an excellent choice that provides the performance, connectivity, and reliability required for modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0833 $61.2495
35+ $3.3504 $117.2640
54+ $3.2458 $175.2732
74+ $3.1411 $232.4414
96+ $3.0364 $291.4944
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,328 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess