EN
  • EN
  • DE

ATSAMC21E17A-MUT

Part No ATSAMC21E17A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b, 1x16b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912177-ATSAMC21E17A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21E17A-MUT CAD Model

Description

Microchip Technology ATSAMC21E17A-MUT Overview

The ATSAMC21E17A-MUT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This MCU is based on the ARM Cortex-M0+ processor, which provides a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications such as industrial control, automotive systems, and IoT devices.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, delivering efficient power consumption and processing power for complex tasks.
  • Memory: Comes with 128KB of Flash memory and 16KB of SRAM, providing ample space for code storage and execution.
  • Peripherals: Includes a rich set of peripherals such as multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C, as well as PWM channels, ADC channels with differential input support, and DAC for analog output.
  • Connectivity: Features CAN-FD for robust and fast communication in automotive and industrial networks, along with other standard communication interfaces.
  • Timer/Counter: Equipped with multiple timer/counters for precise event timing and waveform generation.
  • Supply Voltage: Operates within a range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Packages: Available in multiple package options to fit different design requirements.

Applications

The versatility of the ATSAMC21E17A-MUT makes it suitable for an array of applications, including:

  • Industrial automation and control systems
  • Automotive control units
  • Smart home devices and IoT solutions
  • Energy management and smart grid infrastructure
  • Consumer electronics

Development Support

Microchip Technology provides comprehensive development support for the ATSAMC21E17A-MUT, including development tools, software libraries, and a strong community forum. Designers can leverage the Atmel Studio IDE, the Atmel Software Framework, and compatible debugging and programming tools to streamline the development process.

In summary, the ATSAMC21E17A-MUT is a feature-rich, low-power MCU that integrates advanced peripherals and connectivity options to cater to the evolving needs of modern electronics. Its robust architecture and extensive support infrastructure make it a reliable and flexible solution for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4606 $51.6848
19+ $5.3010 $100.7190
30+ $5.1353 $154.0590
41+ $4.9697 $203.7577
53+ $4.8040 $254.6120
70+ $4.3071 $301.4970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess