Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.24VDC
Voltage - Load 0 V ~ 600 V
Load Current 120 mA
On-State Resistance (Max) 35 Ohms
Termination Style PC Pin
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Base Product Number CPC1593
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Standard Package 50
Win Source Part Number 1052985-CPC1593G
Ultra Librarian 3D Model Ultra Librarian CPC1593G CAD Model

Description

The CPC1593G is a solid-state relay from IXYS Integrated Circuits Division that has an input voltage of 1.24VDC and an output type of AC and DC.

  • Input Voltage: 1.24VDC
  • Output Type: AC and DC
  • Circuit: SPST-NO (1 Form A)
  • On-State Resistance (Max): 35 ohms
  • Load Current: 120mA
  • Voltage Load: 0V to 600V
  • Mounting: Through a hole
  • Package: 6-DIP (0.300", 7.62mm)
  • Package Quantity: 50 relays
  • Supplier Device Package: 6-DIP
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected
  • HTSUS: 8536.41.0030

You May Also Be Interested in

Broadcom Limited
RELAY SSR SPST SGL 0.6A 6SMD GW
Lowest to $3.2339
ECAD model for ASSR-1411-501E
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 3MA 6-DIP
Need more? Email Us
ECAD model for TLP592G(F)
Toshiba Semiconductor and Storage
PHOTORELAY 2FORMA 350V 8DIP
Need more? Email Us
ECAD model for TLP227G-2(F)
CEL
SSR OCMOS FET 250MA NO 4-SOP TR
Need more? Email Us
ECAD model for PS7200B-1A-F3-A
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for G3VM-SY(TR)
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V
Lowest to $10.6518
ECAD model for PVDZ172NS-T
Panasonic
HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 130MA 0-350V
Lowest to $3.8536
ECAD model for AQV210
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-XNF(TR)
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 8-DIP
Lowest to $1.7863
ECAD model for TLP227GA-2(F)

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6257 $65.2626
44+ $2.9749 $130.8956
68+ $2.8819 $195.9692
93+ $2.7890 $259.3770
120+ $2.6961 $323.5320
161+ $2.4172 $389.1692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,040 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention