EN
  • EN
  • DE

ATSAMC21E16A-MUT

Part No ATSAMC21E16A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32VQFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b, 1x16b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 5,000
Win Source Part Number 1137071-ATSAMC21E16A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21E16A-MUT CAD Model

Description

Product Overview: ATSAMC21E16A-MUT from Microchip Technology

The ATSAMC21E16A-MUT is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to the demanding needs of the modern embedded systems market. This high-performance device is part of the SAM C21 series, which is renowned for its efficient ARM Cortex-M0+ processor core. The ATSAMC21E16A-MUT is specifically tailored for industrial and general-purpose applications, thanks to its robust feature set and versatility.

Key Features

  • Core: ARM Cortex-M0+ CPU, operating at a maximum frequency of 48 MHz, which provides a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 64 KB of flash memory and 8 KB of SRAM, this MCU is capable of handling complex code and data storage requirements.
  • I/O Pins: Offers an extensive set of 38 programmable I/O pins, allowing for flexible interfacing with peripherals and other components within a system.
  • Analog Features: Comes with advanced analog features, including a 12-bit ADC with up to 16 channels and a 10-bit DAC, providing precise and reliable analog signal processing.
  • Communication Interfaces: Features multiple communication interfaces such as I2C, SPI, and USART, which enable seamless connectivity and data exchange with other devices.
  • Timer/Counters: Includes several timer/counters, PWM channels, and a real-time counter, which are essential for time-sensitive control applications.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 5.5V, making it suitable for various power environments.
  • Package: Available in a 32-pin QFN package, which is compact and space-efficient for design-constrained applications.

Applications

The ATSAMC21E16A-MUT is highly adaptable and can be utilized in a wide array of applications, such as:

  • Industrial control systems
  • Automotive applications
  • Home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Conclusion

With its robust architecture, extensive memory, and flexible I/O options, the ATSAMC21E16A-MUT from Microchip Technology stands out as a reliable and efficient choice for developers looking to create sophisticated and durable embedded systems. Its integration of advanced analog features and communication interfaces further enhances its capabilities, making it a versatile component for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess