EN
  • EN
  • DE

ATSAMC21E16A-AZ

Part No ATSAMC21E16A-AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 8 KB, 2.7 to 5.5V, TQFP-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046955-ATSAMC21E16A-AZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21E16A-AZ CAD Model

Description

Microchip Technology's ATSAMC21E16A-AZ

The ATSAMC21E16A-AZ is a robust, feature-rich microcontroller unit (MCU) from the reputable Microchip Technology. This device is part of the SAM C series, designed to cater to the increasing demands of the industrial and automotive markets. With its powerful ARM Cortex-M0+ processor core, the ATSAMC21E16A-AZ delivers efficient performance for a wide range of applications.

One of the standout features of this MCU is its 48MHz operating frequency, which provides a balance of power efficiency and processing capability. The ATSAMC21E16A-AZ comes equipped with 64KB of flash memory and 8KB of SRAM, which is ample for various embedded system applications. Additionally, it offers a 16KB read-while-write (RWW) section in the flash memory, which allows for uninterrupted operation during firmware updates.

This microcontroller also boasts a rich set of peripherals that enhance its versatility. It includes multiple serial communication modules, such as six SERCOM modules that can be configured as UART, SPI, or I²C interfaces. For applications requiring precise timing and control, there are three timer/counters and a 16-bit real-time counter with a separate oscillator. Furthermore, the ATSAMC21E16A-AZ provides 16 external interrupts and up to 52 programmable I/O pins, giving developers the flexibility to interface with a wide range of external devices.

For safety-critical applications, the ATSAMC21E16A-AZ has several built-in features to ensure reliable operation. These include a watchdog timer, brown-out detection, and a power-on reset controller. The device also supports high-temperature operation, making it suitable for harsh environments often encountered in industrial and automotive settings.

Finally, the ATSAMC21E16A-AZ supports both 3.3V and 5V operation, which simplifies integration into existing systems that may operate at different voltage levels. With its robust set of features and capabilities, the ATSAMC21E16A-AZ from Microchip Technology is an excellent choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5705 $53.5575
35+ $2.9297 $102.5395
53+ $2.8381 $150.4193
73+ $2.7466 $200.5018
95+ $2.6550 $252.2250
127+ $2.3804 $302.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess