EN
  • EN
  • DE

ATSAMC20J18A-AUT

Part No ATSAMC20J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / 32-bit ARM Cortex-M0+ 5V Support, CAN-FD, PTC and Advanced Analog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP (10x10)
Part Number Series ATSAMC20
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811827-ATSAMC20J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20J18A-AUT CAD Model

Description

Microchip Technology ATSAMC20J18A-AUT Overview

The ATSAMC20J18A-AUT from Microchip Technology is a high-performance, automotive-grade microcontroller unit (MCU) designed to cater to the demanding requirements of modern automotive applications. This robust MCU is part of the SAM C series, which is known for its exceptional efficiency, reliability, and the integration of advanced features to support complex tasks.

Key Features

  • Core: The heart of the ATSAMC20J18A-AUT is an ARM Cortex-M0+ processor, which operates at a maximum speed of 48MHz. The Cortex-M0+ core delivers a perfect balance between power consumption and performance, making it ideal for power-sensitive automotive applications.
  • Memory: This MCU comes with 256KB of flash memory and 32KB of SRAM, providing ample space for code storage and efficient data management. The memory architecture is designed to ensure fast and reliable access, which is crucial for real-time processing.
  • I/O Capabilities: With a rich set of input/output options, the ATSAMC20J18A-AUT includes multiple serial communication modules, including I2C, SPI, and USART interfaces, allowing for versatile connectivity with other components in automotive systems.
  • Robust Timer System: The device features advanced timer/counter modules that support complex timing and PWM functionalities, which are essential for controlling motors, managing sensor data, and performing other time-critical tasks.
  • Analog Features: Equipped with a 12-bit analog-to-digital converter (ADC) with up to 16 channels, the MCU can accurately read analog signals, which is vital for sensor interfacing and data acquisition in automotive environments.
  • Automotive Qualification: The ATSAMC20J18A-AUT is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications. This qualification guarantees the MCU's performance under extreme conditions and its reliability over a vehicle's lifespan.

Applications

The ATSAMC20J18A-AUT is designed to be versatile and is well-suited for a range of automotive applications, including body control modules, sensor interfaces, automotive lighting, and other in-vehicle networks that require a reliable microcontroller for control and communication tasks.

With its combination of power efficiency, advanced features, and automotive-grade reliability, the ATSAMC20J18A-AUT from Microchip Technology stands out as a top choice for designers and engineers looking to develop sophisticated automotive systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8690 $50.2970
32+ $3.1745 $101.5840
49+ $3.0753 $150.6897
68+ $2.9761 $202.3748
87+ $2.8769 $250.2903
117+ $2.5793 $301.7781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess