EN
  • EN
  • DE

ATSAMA5D42B-CUR

Part No ATSAMA5D42B-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D4 600MHZ 361TFBGA / ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr Microchip Technology
Series SAMA5D4
Package Tape & Reel
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps (1)
SATA -
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features AES, SHA, TDES, TRNG
Mounting Type Surface Mount
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (16x16)
Additional Interfaces EBI, I²C, MMC/SD/SDIO, SPI, SSC, UART, USART
Base Product Number ATSAMA5
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,000 pcs
Win Source Part Number 1381478-ATSAMA5D42B-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D42B-CUR CAD Model

Description

The ATSAMA5D42B-CUR is a high-performance, low-power microprocessor from Microchip Technology, designed to cater to the needs of various industrial, consumer, and IoT applications. This product is part of the SAMA5 series, which is known for its rich set of peripherals and security features.

Key Features

  • Processor Core: ARM Cortex-A5 processor, which operates at up to 500 MHz, delivering the power efficiency of the ARM architecture with enhanced computing performance.
  • Memory: Integrated with a multi-layered bus architecture, a dual DDR2/DDR3/LPDDR/LPDDR2 memory interface, as well as numerous static memory interfaces, providing ample options for system memory configurations.
  • Security: Features a comprehensive set of security features including a secure boot, hardware encryption engines, and a true random number generator, ensuring robust protection for sensitive data.
  • Connectivity: Offers a wide range of connectivity options such as Gigabit Ethernet, USB, CAN, UART, SPI, I2C, and more, enabling versatile communication with other devices and peripherals.
  • Graphics: Comes with an integrated LCD controller with graphics acceleration for creating intuitive and visually appealing user interfaces, making it suitable for applications with display requirements.
  • Low Power Consumption: Designed for efficiency, the ATSAMA5D42B-CUR features multiple low-power modes to reduce power consumption and extend battery life in portable applications.
  • Package: Available in a BGA package that provides a compact footprint for space-constrained applications.

Applications

The ATSAMA5D42B-CUR is ideal for a variety of applications, including:

  • Industrial control systems
  • Smart energy management
  • Home automation
  • Medical devices
  • Point-of-sale terminals
  • IoT gateways

With its powerful ARM Cortex-A5 core, extensive connectivity, and advanced security features, the ATSAMA5D42B-CUR from Microchip Technology is a versatile choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2432 $66.2160
11+ $10.8662 $119.5282
17+ $10.5267 $178.9539
23+ $10.1871 $234.3033
30+ $9.8475 $295.4250
40+ $8.8288 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess