EN
  • EN
  • DE

ATSAMA5D36A-CUR

Part No ATSAMA5D36A-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 160KB ROM 324LFBGA / MCU 32-bit ARM Cortex A5 RISC 160KB ROM 1.2V 324-Pin LFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAMA5D3
Packaging Reel package
Core Processor ARM Cortex-A5
Core Size 32-Bit
Speed 536MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 160
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
RAM Size 128K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 324-LFBGA
Manufacturer Package 324-LFBGA (15x15)
Win Source Part Number 769286-ATSAMA5D36A-CUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAMA5D36A
Introduction Date October 15, 2013
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D36A-CUR CAD Model

Description

The ATSAMA5D36A-CUR is a high-performance, low-power microprocessor unit (MPU) from Microchip Technology, renowned for its integration of the ARM Cortex-A5 core. This MPU is designed to support a wide range of industrial applications, including control panels, smart energy solutions, networking systems, and more. With its advanced architecture, it offers a perfect balance between computing performance and power efficiency.

Key Features

  • Core: ARM Cortex-A5 processor, operating at up to 536MHz, provides a robust platform for complex computing tasks.
  • Memory: Features a multi-layered bus matrix, along with a dual DDR2/DDR3/LPDDR/LPDDR2 memory interface, allowing for flexible and fast memory access.
  • Connectivity: Comes equipped with a variety of communication interfaces, including Gigabit Ethernet, USB, UART, SPI, I2C, and CAN, ensuring versatile connectivity options.
  • Security: Integrated security features such as secure boot, hardware encryption engines, and a true random number generator (TRNG) safeguard sensitive data and ensure secure system operations.
  • Low Power Consumption: The MPU is designed for power-sensitive applications, with features like low-power modes and a power management controller to minimize energy usage.
  • Graphics: Includes a GPU with 2D acceleration, supporting high-quality displays and graphic interfaces, essential for modern user interfaces.
  • Package: Offered in a 324-ball BGA package, the ATSAMA5D36A-CUR is suitable for compact designs, providing a small footprint without compromising on performance.

Applications

The versatility of the ATSAMA5D36A-CUR makes it ideal for a broad range of applications. Its robust security features make it a perfect choice for IoT gateways, secure control panels, and networking equipment. The MPU's rich multimedia capabilities allow it to drive user interfaces in smart appliances and interactive kiosks. Additionally, its low-power consumption and high-speed connectivity options make it well-suited for portable and connected devices in the industrial and consumer markets.

Conclusion

The ATSAMA5D36A-CUR from Microchip Technology stands out as a powerful and versatile MPU, offering an excellent combination of performance, security, and connectivity, making it an ideal choice for designers looking to create sophisticated and secure systems across various applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4250 $55.2750
6+ $17.2589 $103.5534
9+ $16.6758 $150.0822
13+ $15.5097 $201.6261
17+ $14.9266 $253.7522
21+ $14.3435 $301.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess