EN
  • EN
  • DE

ATSAMA5D27C-CU

Part No ATSAMA5D27C-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT EXT MEM 289LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Manufacturer Microchip Technology
Series SAMA5D2
Package Tray
Core Processor ARM® Cortex®-A5
Speed 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 289-LFBGA
Case / Package 289-LFBGA (14x14)
Family Name ATSAMA5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862462-ATSAMA5D27C-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27C-CU CAD Model

Description

Microchip Technology ATSAMA5D27C-CU Product Overview

The Microchip Technology ATSAMA5D27C-CU is a high-performance, power-efficient embedded microprocessor unit (MPU) that is designed to meet the needs of a wide range of industrial and consumer applications. This MPU is part of the SAMA5D2 series and is built on the ARM Cortex-A5 processor, which offers a perfect balance between computing power and energy efficiency.

With its operating speeds of up to 500 MHz, the ATSAMA5D27C-CU provides the horsepower necessary for complex tasks, while still maintaining a low-power footprint. It features a 128 KB of L2 cache which enhances the overall performance of the system by reducing the time to access frequently used data and instructions.

Key Features:

  • Processor: ARM Cortex-A5 core running up to 500 MHz with 128 KB L2 cache.
  • Memory: It comes with an integrated 128 MB DDR2 SDRAM, providing ample memory for applications that require fast and efficient data processing.
  • Storage: Flexible storage options with an SD/eMMC and QSPI interface, enabling the use of a variety of storage solutions.
  • Connectivity: Multiple communication interfaces including Gigabit Ethernet, USB, CAN, and UARTs for versatile connectivity options.
  • Security: Advanced security features with a secure boot, hardware encryption engine, and tamper detection to protect sensitive data.
  • Power Management: Comprehensive power management features that allow for dynamic clock gating and voltage scaling to minimize power consumption.
  • Package: Available in a 289-ball BGA package, it is designed to enable compact and robust hardware designs.

The ATSAMA5D27C-CU is also supported by Microchip's extensive software and hardware ecosystem, which includes the Linux kernel, software drivers, and development boards. This simplifies the development process and helps to accelerate the time to market for a variety of applications, such as IoT devices, control panels, smart energy solutions, and more.

Overall, the Microchip ATSAMA5D27C-CU is a versatile and reliable MPU that offers an optimal mix of performance, power efficiency, and advanced features, making it an excellent choice for designers looking to create sophisticated systems with a quick development cycle.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8080 $53.6160
5+ $21.9963 $109.9815
8+ $21.3089 $170.4712
10+ $20.6215 $206.2150
13+ $19.9341 $259.1433
17+ $17.8720 $303.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,565 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess