Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4SD16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912165-ATSAM4SD16CA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD16CA-CU CAD Model

Description

Microchip Technology's ATSAM4SD16CA-CU Microcontroller

The ATSAM4SD16CA-CU is a high-performance microcontroller from Microchip Technology, designed to meet the needs of a variety of applications that require efficient data processing, enhanced security features, and low-power consumption. This microcontroller is part of Microchip's SAM4S series, which is based on the powerful ARM Cortex-M4 processor core, offering users a perfect blend of performance and energy efficiency.

Featuring a maximum clock speed of 120 MHz, the ATSAM4SD16CA-CU delivers exceptional processing capabilities. It comes equipped with 1MB of flash memory and 160KB of SRAM, providing ample space for complex applications and software stacks. The dual-bank flash memory is particularly advantageous for safe and secure firmware updates, as it allows for new code to be written without disrupting the operation of the current application.

The microcontroller's extensive set of peripherals includes high-speed USB, USART, SPI, and I2C interfaces, allowing for versatile connectivity options. It also offers multiple 16-bit timers, a 12-bit ADC, and a 12-bit DAC, which make it suitable for tasks requiring precise analog signal management. PWM channels are available for motor control and other applications requiring variable signal outputs.

Security features are a key aspect of the ATSAM4SD16CA-CU, with a hardware encryption engine supporting AES and DES, ensuring secure data communication and protection against unauthorized access. A true random number generator (TRNG) enhances the security capabilities, providing a solid foundation for cryptographic operations.

Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, which enable it to maintain functionality while minimizing power consumption. This makes it ideal for battery-operated devices where longevity is critical.

The ATSAM4SD16CA-CU is available in a 100-pin LQFP package, ensuring compatibility with a wide range of PCB designs and easy integration into existing and new projects. Its robust feature set and flexible design make it a go-to choice for applications in industrial control, consumer electronics, smart energy management, and more.

Overall, the ATSAM4SD16CA-CU from Microchip Technology is a versatile and powerful microcontroller that offers an impressive range of features for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention