EN
  • EN
  • DE

ATSAM4S8CA-AUR

Part No ATSAM4S8CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4S
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4S8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4S8CA-AURTRINACTIVE, ATSAM4S8CA-AURTR, ATSAM4S8CA-AURCT, 1611-ATSAM4S8CA-AURDKR-ND, 1611-ATSAM4S8CA-AURDKR, ATSAM4S8CA-AURDKR, 1611-ATSAM4S8CA-AURTR, 1611-ATSAM4S8CA-AURCT, 1611-ATSAM4S8CA-AURDKRINACTIVE, 1611-ATSAM4S8CA-AURTR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862454-ATSAM4S8CA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S8CA-AUR CAD Model

Description

Microchip Technology ATSAM4S8CA-AUR

The ATSAM4S8CA-AUR is a high-performance, microcontroller unit (MCU) from the industry-leading Microchip Technology. This powerhouse is part of the SAM4S series, which is renowned for its robust architecture, designed to cater to a wide range of applications, including industrial automation, smart energy, building control, and medical devices.

Core Features

  • Processor: At the heart of the ATSAM4S8CA-AUR lies an ARM Cortex-M4 processor, capable of reaching speeds up to 120 MHz. This processor not only provides the computational power necessary for complex tasks but also includes a Floating Point Unit (FPU) for efficient handling of floating-point operations.
  • Memory: With 512KB of embedded Flash memory and 128KB of SRAM, this MCU offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Connectivity: A variety of communication interfaces are available, including Full-speed USB Device and embedded Host, two USARTs, two UARTs, two TWIs (I2C), SPI, and an SDRAM controller for expanded storage capabilities.
  • Package: The device comes in a 100-pin LQFP (Low Quad Flat Package), which is ideal for space-constrained applications that require a large number of I/O lines and peripherals.

Advanced Features

  • Power Efficiency: The ATSAM4S8CA-AUR excels in power efficiency with features like multiple power-saving modes, which significantly reduce the power consumption during idle periods.
  • Analog Capabilities: It includes an integrated analog-to-digital converter (ADC) with 12-bit resolution, a digital-to-analog converter (DAC), and analog comparators, providing excellent interface options for analog sensors and actuators.
  • Security: Security is a top priority, and this MCU doesn't disappoint with its hardware-based features such as the True Random Number Generator (TRNG), and a unique identifier for each chip, enhancing the security of applications.
  • Development Support: Microchip provides extensive support for development, including software libraries, development boards, and the Atmel Studio Integrated Development Environment (IDE) for streamlined programming and debugging.

In summary, the ATSAM4S8CA-AUR from Microchip Technology is a versatile and powerful microcontroller that is perfectly suited for demanding applications that require a balance of power, efficiency, and connectivity. Its combination of performance, memory, and security features make it an ideal choice for designers looking to develop advanced and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess