EN
  • EN
  • DE

ATSAM4S4CB-AN

Part No ATSAM4S4CB-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4S4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912160-ATSAM4S4CB-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4CB-AN CAD Model

Description

Microchip Technology's ATSAM4S4CB-AN Microcontroller

The ATSAM4S4CB-AN is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications requiring efficient power management and robust operation. This microcontroller is part of the SAM4S series, which is known for its impressive mix of memory density, connectivity options, and processing power.

Key Features:

  • Core: ARM Cortex-M4 processor, running at a frequency of up to 120 MHz, featuring a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, the ATSAM4S4CB-AN provides ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces, including USB 2.0, SPI, I2C, and USARTs, enabling easy integration with peripheral devices and other system components.
  • Power Efficiency: Designed with power-saving features such as multiple power-down modes and a fast wake-up time, ensuring energy-efficient operation for battery-powered and portable devices.
  • Security: Incorporates hardware-based security features including a 128-bit AES encryption engine, providing secure data communication and protection against unauthorized access.
  • Analog Features: Comes with multiple 12-bit ADCs, a 12-bit DAC, and analog comparators, making it suitable for applications requiring precise analog signal management.
  • Package: Available in a 48-pin LQFP package, the ATSAM4S4CB-AN offers a compact footprint while still providing enough I/O ports for complex designs.
  • Temperature Range: Operates within the industrial temperature range, ensuring reliable performance under extreme conditions.

Applications:

The ATSAM4S4CB-AN is versatile and can be used in various applications, including industrial control systems, sensor hubs, medical devices, smart energy solutions, and consumer electronics. Its rich feature set and scalability make it an ideal choice for designers looking to balance performance with cost.

With its robust architecture and extensive set of peripherals, the ATSAM4S4CB-AN from Microchip Technology stands out as a powerful microcontroller solution that can meet the demands of complex and sophisticated electronic designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess