EN
  • EN
  • DE

ATSAM4S4BA-AU

Part No ATSAM4S4BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ATSAM4S4
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 709550-ATSAM4S4BA-AU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4BA-AU CAD Model

Description

Microchip Technology ATSAM4S4BA-AU

The ATSAM4S4BA-AU is a high-performance microcontroller from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of the SAM4S series, which is well-known for its power efficiency and robust processing capabilities. The ATSAM4S4BA-AU is built around the ARM Cortex-M4 processor, which provides a perfect balance between performance and power consumption.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, equipped with a Floating Point Unit (FPU), which enhances the processing of numerical computations and enables efficient handling of control algorithms.
  • Memory: Comes with 256KB of flash memory and 64KB of SRAM, providing ample space for complex applications and data storage without the need for external memory components.
  • Connectivity: Offers a range of communication interfaces including USART, SPI, I2C, and USB 2.0 Full Speed, making it highly versatile for connecting with other devices and peripherals.
  • I/O: Features up to 42 programmable I/O lines, allowing for flexible interfacing with a variety of external components and custom hardware configurations.
  • Power Management: Supports multiple power-saving modes, including Idle and Sleep modes, which are crucial for battery-powered or energy-sensitive applications.
  • Analog Features: Integrates analog functionalities such as a 12-bit ADC, a 12-bit DAC, and analog comparators, facilitating direct interfacing with sensors and other analog signals.
  • Security: Includes hardware-based security features like a 128-bit AES encryption engine, providing secure data communication and protection against malicious attacks.
  • Package: Available in a 48-pin LQFP package, which provides a compact footprint while still offering sufficient I/O for complex designs.

The ATSAM4S4BA-AU is a versatile microcontroller that excels in applications requiring efficient power management, advanced connectivity, and robust security features. Its comprehensive set of peripherals and high-speed processing capabilities make it an ideal choice for industrial control systems, consumer electronics, IoT devices, and much more. By integrating the ATSAM4S4BA-AU into your design, you can achieve a high level of performance while maintaining low power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2052 $51.2832
39+ $2.6299 $102.5661
59+ $2.5478 $150.3202
82+ $2.4656 $202.1792
105+ $2.3834 $250.2570
141+ $2.1368 $301.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess