EN
  • EN
  • DE

ATSAM4S16CA-CFUR

Part No ATSAM4S16CA-CFUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
Manufacturer Microchip Technology
Series SAM4S
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-VFBGA
Case / Package 100-VFBGA (7x7)
Family Name ATSAM4S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4S16CA-CFURDKR-ND, ATSAM4S16CA-CFURTR, 1611-ATSAM4S16CA-CFURTR, 1611-ATSAM4S16CA-CFURTR-ND, ATSAM4S16CA-CFURDKR, 1611-ATSAM4S16CA-CFURDKR, ATSAM4S16CA-CFURCT, 1611-ATSAM4S16CA-CFURCT, 1611-ATSAM4S16CA-CFURTRINACTIVE, 1611-ATSAM4S16CA-CFURDKRINACTIVE
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912159-ATSAM4S16CA-CFUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16CA-CFUR CAD Model

Description

Microchip Technology ATSAM4S16CA-CFUR

The ATSAM4S16CA-CFUR is a high-performance, Cortex-M4 Flash microcontroller from Microchip Technology, offering a rich set of advanced features for a variety of applications. This microcontroller is designed to meet the demands of power efficiency and computing power needed in industrial control, consumer, automotive, and Internet of Things (IoT) applications.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with DSP instructions and Floating Point Unit (FPU) for computation-intensive applications.
  • Memory: 1MB of embedded Flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Features USB 2.0 Full Speed (12 Mbps) and a variety of serial communication interfaces, including USART, SPI, and I2C.
  • Digital Peripherals: Multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Timer for precise timing operations.
  • Analog Features: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels and a 12-bit Digital-to-Analog Converter (DAC) for analog signal processing.
  • Security: Hardware cryptographic support with AES and SHA hardware engines for secure data encryption and decryption.
  • Power Management: Power-saving modes including Idle and Sleep modes for energy-efficient operation.
  • Package: Available in a 100-pin LQFP package, providing a compact form factor for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

The ATSAM4S16CA-CFUR is supported by Microchip's extensive software and hardware development tools, including the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF). These tools provide a robust platform for developing and debugging applications, speeding up the time-to-market for designers.

Whether you're developing advanced industrial control systems, innovative consumer electronics, or cutting-edge automotive technologies, the ATSAM4S16CA-CFUR offers the performance, connectivity, and reliability to bring your designs to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess