EN
  • EN
  • DE

ATSAM4LS4AA-MU

Part No ATSAM4LS4AA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series SAM4L
Package Tube
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 32
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 3x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAM4LS4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 416
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862435-ATSAM4LS4AA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS4AA-MU CAD Model

Description

Microchip Technology's ATSAM4LS4AA-MU: A High-Performance Microcontroller

The ATSAM4LS4AA-MU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to meet the rigorous demands of modern embedded systems. This advanced MCU is part of Microchip's SAM4L series, renowned for their low power consumption and high processing capabilities. The ATSAM4LS4AA-MU is ideal for a wide range of applications, including industrial control systems, smart energy solutions, and portable medical devices.

Key Features:

  • Core: ARM Cortex-M4 processor with a frequency of up to 48 MHz, providing a balance between performance and power efficiency.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, the ATSAM4LS4AA-MU ensures ample space for complex application code and data storage.
  • Low Power Consumption: Features multiple power-saving modes including Sleep, Wait, and Backup modes, significantly extending battery life in portable applications.
  • Connectivity: Offers a range of communication interfaces such as I2C, SPI, UART, and USB, facilitating easy integration with peripherals and other devices.
  • Advanced Peripherals: Includes a variety of built-in peripherals such as timers, ADC, DAC, and PWM, which enhance the functionality without the need for additional components.
  • Package: Available in a 64-pin QFN package, the ATSAM4LS4AA-MU is designed for space-constrained applications while providing ample I/O options.
  • Security: Features hardware-based security with AES and TRNG, ensuring secure data exchange and storage.

Applications:

The versatility of the ATSAM4LS4AA-MU makes it an excellent choice for a variety of applications. Its low power consumption is perfect for battery-operated devices, while its robust set of peripherals and connectivity options make it a solid choice for industrial automation, smart control systems, and IoT devices. Additionally, its security features make it suitable for applications where data integrity and confidentiality are of utmost importance.

With its combination of performance, power efficiency, and integrated features, the ATSAM4LS4AA-MU from Microchip Technology stands out as a superior MCU for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7920 $61.5440
17+ $7.2141 $122.6397
25+ $6.9886 $174.7150
35+ $6.7631 $236.7085
45+ $6.5377 $294.1965
60+ $5.8614 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess