EN
  • EN
  • DE

ATSAM4LC4CA-AU

Part No ATSAM4LC4CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769275-ATSAM4LC4CA-AU
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LC4CA
ECCN 5A992.c
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC4CA-AU CAD Model

Description

The ATSAM4LC4CA-AU is a high-performance, power-efficient microcontroller from Microchip Technology, designed to meet the requirements of a wide range of industrial and consumer applications. This microcontroller is part of the Atmel's SAM4L series, which is well-known for its low-power consumption and advanced features.

Key Features:

  • Core: ARM Cortex-M4 processor with a frequency of up to 48 MHz, providing a balance between performance and power efficiency. The core also includes a Floating Point Unit (FPU) for better handling of computational tasks.
  • Memory: It comes with an ample 256 KB of flash memory and 32 KB of SRAM, ensuring sufficient space for complex applications and data storage.
  • Power Efficiency: The device features multiple power-saving modes, including sleep and idle modes, which significantly reduce power consumption when the MCU is not performing critical tasks.
  • Connectivity: A variety of communication interfaces are available, including USB, SPI, I2C, and UART, providing flexible options for connecting to other devices and peripherals.
  • Analog Features: The microcontroller includes analog functionalities such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and analog comparators, making it ideal for sensor-based applications.
  • Timers and PWM: Comprehensive timing features include a PWM (Pulse Width Modulation) controller and multiple timer/counters, facilitating precise control over motor operations and other time-sensitive tasks.
  • Security: Advanced security features are embedded to protect your applications, including hardware-based encryption and a secure bootloader for safe firmware updates.
  • Package: The ATSAM4LC4CA-AU is available in a 48-pin LQFP package, which is suitable for PCBs with limited space while still offering enough pins for interfacing.

Applications:

This microcontroller is well-suited for a variety of applications, such as industrial control systems, battery-operated devices, IoT edge nodes, and portable medical equipment. Its robust feature set ensures that it can handle complex tasks while maintaining low power consumption, making it an excellent choice for designers looking to balance performance with energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess