EN
  • EN
  • DE

ATSAM3U4EAU

Part No ATSAM3U4EAU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995599-ATSAM3U4EAU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAM3U4EAU CAD Model

Description

Microchip Technology ATSAM3U4EAU Microcontroller

The ATSAM3U4EAU is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM3U series, which is known for its high-speed data transfer capabilities and robust processing power. The ATSAM3U4EAU is built on a 32-bit ARM Cortex-M3 processor core, delivering efficient performance and low power consumption, making it an ideal choice for power-sensitive applications.

Key Features:

  • Core: ARM Cortex-M3 running at up to 96 MHz, providing a balance of speed and energy efficiency.
  • Memory: Equipped with 256KB of flash memory and 48KB of SRAM, allowing for ample space for code and data storage.
  • Connectivity: Includes High-Speed USB Device and Mini Host with on-chip PHY, providing fast data transfers and connectivity options.
  • I/O: Offers a range of input/output options, including UART, SPI, I2C, and CAN interfaces, for versatile peripheral connections and communication.
  • ADC: Features a 12-bit Analog-to-Digital Converter with up to 16 channels, enabling precise analog signal measurement.
  • DAC: Comes with a 12-bit Digital-to-Analog Converter for accurate analog output generation.
  • Timers: Multiple 32-bit timers, including PWM channels for motor control and other timing-sensitive applications.
  • Operating Voltage: Supports a wide range of operating voltages from 1.62V to 3.6V, providing flexibility in power supply design.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C.
  • Packaging: Available in a 144-pin LQFP package, ensuring a compact footprint for space-constrained applications.

The ATSAM3U4EAU is an excellent choice for designers looking for a microcontroller that offers a rich set of features without compromising on power efficiency. Its advanced connectivity features, combined with powerful peripherals and a robust processor core, make it suitable for a wide range of applications, including industrial control systems, medical devices, and consumer electronics. Microchip's commitment to quality and long-term availability ensures that the ATSAM3U4EAU is a reliable solution for both new designs and existing systems requiring an upgrade.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess