EN
  • EN
  • DE

ATSAM3U4EA-AU

Part No ATSAM3U4EA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3U
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 96
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 52K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10b, 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAM3U
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566876-ATSAM3U4EA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3U4EA-AU CAD Model

Description

Microchip Technology's ATSAM3U4EA-AU Microcontroller

The ATSAM3U4EA-AU is a high-performance microcontroller from Microchip Technology, designed to offer a balance of power efficiency and processing capability. This microcontroller is part of the ARM Cortex-M3 processor family, renowned for its exceptional computational speed and advanced system control features.

With a CPU operating at up to 96 MHz, the ATSAM3U4EA-AU provides a robust platform for embedded applications that require high-speed operations and connectivity. This microcontroller comes in a 144-pin LQFP (Low-profile Quad Flat Package), which makes it suitable for space-constrained applications while still offering ample I/O options for interfacing with peripheral devices.

Key features of the ATSAM3U4EA-AU include:

  • Memory: It boasts an impressive memory architecture, consisting of 256KB of flash memory for program storage and 48KB of SRAM for data processing, ensuring smooth and efficient operation.
  • Connectivity: The device features a range of communication interfaces, including Full-speed USB Device and Host, High Speed Multimedia Card Interface (HSMCI), USARTs, SPIs, and I2C interfaces, making it extremely versatile for various communication requirements.
  • ADC & DAC: It is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal management.
  • Timers and PWM: The microcontroller includes multiple 16-bit timers, a PWM (Pulse Width Modulation) controller, and a Real-Time Timer, supporting complex timing and control operations.
  • Security: In terms of security, it offers features like a Unique Identifier and a Random Number Generator, which are essential for secure applications.
  • Power Efficiency: Designed with power efficiency in mind, the ATSAM3U4EA-AU supports multiple power-saving modes, allowing for reduced power consumption during idle periods.

Developers can take advantage of the Atmel Software Framework (ASF), which provides a rich set of software libraries and examples to streamline the development process for the ATSAM3U4EA-AU. Whether it's for industrial control, consumer electronics, medical devices, or any other embedded system, this microcontroller is engineered to meet the demands of complex and power-sensitive applications.

With its advanced features and Microchip's commitment to quality, the ATSAM3U4EA-AU is an excellent choice for designers looking to create sophisticated systems with a compact and efficient microcontroller at their core.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2011 $64.8044
8+ $13.2932 $106.3456
12+ $12.8778 $154.5336
17+ $12.4624 $211.8608
21+ $12.0470 $252.9870
28+ $10.8007 $302.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess