EN
  • EN
  • DE

ATREB231ED-EK

Part No ATREB231ED-EK
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL AT86RF231 DEVICE / - AT86RF231 Transceiver, Microcontroller 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Type Transceiver, Microcontroller
Frequency 2.4GHz
For Use With/Related Products AT86RF231
Supplied Contents Board(s) , Cable(s) , Accessories
Base Product Number ATREB231
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1342572-ATREB231ED-EK
Ultra Librarian 3D Model Ultra Librarian ATREB231ED-EK CAD Model

Description

Microchip Technology ATREB231ED-EK Evaluation Kit

The ATREB231ED-EK from Microchip Technology is a comprehensive evaluation kit designed for developers and engineers looking to explore the capabilities of the AT86RF231, a low-power 2.4 GHz transceiver designed for ZigBee®, IEEE 802.15.4, and other wireless communication protocols. This kit serves as an excellent starting point for creating wireless applications in areas such as home automation, industrial control, and sensor networks.

Key Features

  • High Performance RF Transceiver: The centerpiece of the kit, the AT86RF231, is known for its exceptional RF performance, providing a robust communication link with efficient power usage.
  • Easy Integration: The evaluation kit is designed for plug-and-play functionality and is compatible with a variety of Microchip development boards, making it a versatile tool for rapid prototyping.
  • Comprehensive Development Tools: Included with the kit are software tools and example applications that help speed up development and testing of custom wireless solutions.
  • Advanced Security: The AT86RF231 supports secure communication protocols, ensuring that your wireless communications are protected from eavesdropping and unauthorized access.
  • Energy Efficiency: The transceiver is optimized for low-power consumption, making it ideal for battery-operated devices where power availability is a concern.

Package Contents

The ATREB231ED-EK evaluation kit includes the AT86RF231 RF transceiver, an antenna, and all necessary documentation to get started. Additionally, users will find software drivers and a user-friendly interface for configuration and testing.

Applications

With its flexible design and comprehensive feature set, the ATREB231ED-EK is suitable for a wide range of applications, including:

  • Smart Home Devices
  • Wireless Sensor Networks
  • Industrial Automation
  • Remote Control Systems
  • Energy Management

Whether you are a seasoned professional or just starting out in the world of wireless communication, the Microchip Technology ATREB231ED-EK Evaluation Kit is an invaluable tool for developing innovative and efficient wireless solutions.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess