EN
  • EN
  • DE

ATR2406-PNQG 86

Part No ATR2406-PNQG 86
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1.125 Mbps
Power - Output 4dBm
Sensitivity -93dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.9 V to 3.6 V
Current - Receiving 31mA
Current - Transmitting 16mA
Temperature Range - Operating -10°C to 60°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1020410-ATR2406-PNQG 86
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ATR2406-PNQG 86 CAD Model

Description

The ATR2406-PNQG 86 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the ever-evolving demands of wireless communication. This sophisticated transceiver chip is an integral component for developers looking to create or enhance RF (Radio Frequency) communication systems, particularly within the ISM (Industrial, Scientific, and Medical) bands.

Key Features

  • Frequency Range: The ATR2406-PNQG 86 operates in the 2.4 GHz ISM band, which is ideal for a wide range of wireless applications, including but not limited to Bluetooth, Wi-Fi, and Zigbee.
  • Integration: This chip integrates a complete transceiver block, which includes a PA (Power Amplifier), LNA (Low Noise Amplifier), and mixers, providing a comprehensive solution for RF communication.
  • Modulation Support: It supports advanced modulation schemes such as QPSK (Quadrature Phase Shift Keying) and BPSK (Binary Phase Shift Keying), enabling robust and efficient data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the ATR2406-PNQG 86 is suitable for battery-operated devices, ensuring longer operation times and reduced power costs.
  • Compact Form Factor: The chip comes in a compact PQFN package, which is ideal for space-constrained applications, allowing for sleek and compact product designs.

Applications

The versatility of the ATR2406-PNQG 86 makes it suitable for a wide array of applications. It is commonly used in:

  • Consumer electronics such as wireless audio devices, game controllers, and smart home gadgets.
  • Industrial control systems where reliable wireless communication is paramount.
  • Medical devices that require secure and interference-free wireless data transfer.
  • Automotive applications, including keyless entry systems and tire pressure monitoring systems.

Conclusion

Whether you're developing a new wireless product or upgrading an existing system, the ATR2406-PNQG 86 from Microchip Technology offers the performance, integration, and reliability needed to meet the challenges of modern RF communications. With its robust feature set and versatile applications, it stands as a top choice for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess