EN
  • EN
  • DE

ATR0981-TRHY

Part No ATR0981-TRHY
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC FRONT-END UHF 500MHZ 20SSO / RF Front End 300MHz ~ 500MHz UHF 20-SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 435043-ATR0981-TRHY
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 4,000 pcs
Supplier Device Package 20-SSO
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Features Low-noise Pre-amplifier
Frequency 300MHz ~ 500MHz
RF Type UHF
Product Status Obsolete
Package Tape & Reel
Mfr Microchip Technology
Category RF and Wireless - RF Front End (LNA + PA)
Ultra Librarian 3D Model Ultra Librarian ATR0981-TRHY CAD Model

Description

The ATR0981-TRHY is an advanced microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to the needs of modern embedded systems. This product stands out for its robust performance, low power consumption, and versatile feature set, making it a prime choice for a wide array of applications.

Key Features

  • High Performance: At the core of the ATR0981-TRHY is a powerful processing unit capable of handling complex tasks with ease. It is designed to deliver high-speed performance while maintaining efficiency, which is crucial for applications that require quick data processing and real-time responses.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip's products, and the ATR0981-TRHY is no exception. It is engineered to operate at minimal power levels, thereby extending the battery life of portable devices and reducing the overall energy footprint of the systems it powers.
  • Versatile Connectivity: With built-in support for multiple communication protocols, this MCU ensures seamless integration with other components and peripherals. It offers flexibility in system design, enabling developers to build sophisticated systems that can communicate effectively within a network or with external devices.
  • Robust Security: Security is a top priority in today's interconnected world, and the ATR0981-TRHY incorporates features to protect against unauthorized access and data breaches. It is equipped with advanced encryption and security protocols to ensure the integrity and confidentiality of data.
  • Compact Design: The ATR0981-TRHY boasts a compact footprint, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance or capabilities, ensuring that it can be integrated into a variety of systems without the need for significant space accommodations.

Applications

The versatility of the ATR0981-TRHY allows it to be used across various industries, including automotive, consumer electronics, industrial automation, and IoT devices. Its ability to operate reliably in harsh environments and its rich set of features make it particularly well-suited for applications that require a high degree of precision, reliability, and connectivity.

Microchip Technology's ATR0981-TRHY is more than just a microcontroller; it is a comprehensive solution that empowers designers and engineers to create innovative, efficient, and secure products for the ever-evolving world of electronics.

You May Also Be Interested in

Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess