EN
  • EN
  • DE

ATR0620P-7FQ

Part No ATR0620P-7FQ
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208878-ATR0620P-7FQ
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATR0620P-7FQ CAD Model

Description

The ATR0620P-7FQ is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern radio frequency (RF) applications. This product is part of Microchip's commitment to providing high-performance solutions for RF communication systems.

Key Features

  • High Integration: The ATR0620P-7FQ integrates multiple RF functions into a single chip, which helps to reduce the overall system complexity and the number of external components required. This integration leads to a more compact design and can contribute to cost savings in mass production.
  • Advanced Technology: Built using cutting-edge semiconductor technology, this IC delivers superior performance while maintaining low power consumption, making it ideal for battery-operated devices where power efficiency is critical.
  • Versatility: Its versatile design makes it suitable for a wide range of applications, including but not limited to wireless communication, remote control systems, and telemetry.
  • Robust Design: The ATR0620P-7FQ is engineered to withstand harsh environments and is characterized by its high reliability and durability, ensuring consistent performance over its lifespan.

Applications

The ATR0620P-7FQ is ideal for use in various applications that require reliable RF communication. Some of the typical applications include:

  • Automotive systems
  • Industrial wireless control
  • Home automation
  • Wireless sensors and alarms
  • Remote keyless entry systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the ATR0620P-7FQ is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration into their products. With its robust design and Microchip's dedication to customer service, the ATR0620P-7FQ is a reliable choice for designers looking to incorporate RF capabilities into their next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess