EN
  • EN
  • DE

ATPANCOORDINATOR-EK

Part No ATPANCOORDINATOR-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVK FOR G3 PAN COORDINATOR / Special Purpose Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function Special Purpose
Supplied Contents Board(s)
Base Product Number ATPANCOORDINATOR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1342473-ATPANCOORDINATOR-EK
Ultra Librarian 3D Model Ultra Librarian ATPANCOORDINATOR-EK CAD Model

Description

Microchip Technology's ATPANCOORDINATOR-EK: The Ultimate Zigbee Network Coordinator

Microchip Technology, a leading provider of microcontroller and analog semiconductors, offers an exceptional solution for Zigbee network coordination with the ATPANCOORDINATOR-EK. This advanced evaluation kit is designed to simplify the development and deployment of Zigbee wireless networks, providing a robust platform for creating efficient, secure, and scalable network topologies.

Key Features and Benefits

  • Easy to Use: The ATPANCOORDINATOR-EK is user-friendly, making it accessible for both novice and experienced developers. It comes with comprehensive documentation and software tools to jumpstart the development process.
  • Powerful Performance: Built with Microchip's state-of-the-art technology, this evaluation kit delivers exceptional performance, ensuring reliable communication and high data throughput in your Zigbee network.
  • Advanced Security: Security is paramount in wireless communication. The ATPANCOORDINATOR-EK incorporates advanced encryption and authentication mechanisms to safeguard your network against potential threats.
  • Scalability: Whether you're setting up a small home network or a large industrial system, this evaluation kit is designed to scale with your needs, supporting a vast number of devices without compromising performance.
  • Interoperability: Thanks to its compliance with the Zigbee standard, the ATPANCOORDINATOR-EK works seamlessly with other Zigbee-certified devices, ensuring a wide range of compatibility and integration options.
  • Energy Efficiency: Optimized for low-power operation, the evaluation kit helps in developing energy-efficient network coordinators, which is crucial for battery-operated and energy-sensitive applications.

Applications

The ATPANCOORDINATOR-EK is versatile and can be used in various applications, including smart home automation, industrial control systems, wireless sensor networks, and IoT devices. Its robust feature set makes it an excellent choice for developers looking to harness the power of Zigbee technology.

Included in the Kit

The evaluation kit comes with everything needed to get started, including a pre-programmed coordinator board, antennas, power supply, and connection cables. Additionally, Microchip provides access to their software libraries and development environment to streamline your project's progress.

With Microchip Technology's ATPANCOORDINATOR-EK, you're not just buying a product; you're investing in a comprehensive solution that will elevate your Zigbee network to new heights.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess