EN
  • EN
  • DE

ATMXT641TH-AT

Part No ATMXT641TH-AT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Maxtouch Auto - 640Ch Touch Ic Tqfp100, -40 / 85 C/ Tqfp (A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998630-ATMXT641TH-AT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT641TH-AT CAD Model

Description

Microchip Technology's ATMXT641TH-AT: A Robust Touch Controller Solution

Introducing the ATMXT641TH-AT, a cutting-edge touch controller from Microchip Technology, designed to deliver exceptional performance for a wide range of interactive applications. This advanced controller is part of Microchip's maXTouch® product lineup, renowned for its high-quality touch interfaces that offer smooth and responsive user experiences. The ATMXT641TH-AT is specifically engineered to meet the rigorous demands of today's touchscreen requirements, providing both precision and reliability.

Key Features and Benefits

  • Advanced Touch Sensing: The ATMXT641TH-AT utilizes Microchip's proprietary maXTouch technology to accurately register touch inputs. It can detect and process multiple touches simultaneously, ensuring a seamless and intuitive user experience.
  • High Noise Immunity: Designed to operate flawlessly in challenging electromagnetic environments, this controller boasts excellent noise immunity. This makes it ideal for use in high-interference settings without compromising touch performance.
  • Adaptive Sensing: The ATMXT641TH-AT features adaptive sensing technology, which allows the controller to dynamically adjust its touch sensing capabilities. This ensures optimal performance across various conditions, such as the presence of water or when used with thick gloves.
  • Energy Efficiency: With a focus on low power consumption, the ATMXT641TH-AT is an energy-efficient solution that helps extend the battery life of portable devices.
  • Flexibility: The controller's versatile configuration options make it suitable for a wide array of screen sizes and types, including those with curved surfaces, enabling manufacturers to design innovative and diverse touch-enabled devices.

Applications

The ATMXT641TH-AT is ideal for integration into a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Automotive In-Dash Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Interactive Kiosks and POS Systems

With its robust feature set and adaptable nature, the ATMXT641TH-AT from Microchip Technology stands out as a premier solution for developers seeking to create advanced and reliable touch interfaces. Its combination of performance, efficiency, and versatility makes it an excellent choice for any touch-based application.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess