EN
  • EN
  • DE

ATMXT3432S1SCU

Part No ATMXT3432S1SCU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046920-ATMXT3432S1SCU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S1SCU CAD Model

Description

Microchip Technology ATMXT3432S1SCU Touch Controller

The ATMXT3432S1SCU is a sophisticated touch controller integrated circuit from Microchip Technology, designed to deliver an exceptional user interface experience for a wide range of applications. This highly-responsive touch controller is a part of Microchip's maXTouch® S series, which is renowned for its advanced touch capabilities and robust performance in challenging environments.

Featuring a 32-bit RISC architecture, the ATMXT3432S1SCU provides quick and efficient processing of touch data, ensuring swift and accurate touch detection. The controller supports up to 32 touch nodes, offering ample capacity for complex touch-based interfaces. This makes it an ideal choice for applications such as automotive touchscreens, industrial control panels, and interactive kiosks, where precision and reliability are paramount.

The ATMXT3432S1SCU is designed with noise tolerance in mind, employing Microchip's proprietary adaptive sensing technology to filter out interference and maintain touch performance even in electrically noisy environments. This is particularly important for automotive applications where electronic systems can generate significant levels of noise.

One of the standout features of this touch controller is its support for thick cover lenses and gloved operation, allowing for versatile usage scenarios. Whether the end-user is interacting with a device on a factory floor with safety gloves or through a thick protective screen in a public setting, the ATMXT3432S1SCU ensures consistent responsiveness.

Moreover, the touch controller includes built-in power management features that help in reducing the overall power consumption of the system it is integrated into. This is especially beneficial for battery-powered devices, helping to extend operational time between charges.

In terms of connectivity, the ATMXT3432S1SCU provides a range of interface options including I2C and SPI, enabling easy integration with a host microcontroller or processor. Additionally, Microchip provides comprehensive development support for this IC, including software libraries and development kits, to help designers streamline the product development process.

Overall, the ATMXT3432S1SCU from Microchip Technology stands out as a high-performance touch controller that offers durability, precision, and ease of integration, making it an excellent choice for designers looking to enhance the touch interface of their next project.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess