EN
  • EN
  • DE
  • IT

ATMXT3432S-M-Z2U

Part No ATMXT3432S-M-Z2U
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description MAXTOUCH 3432 NODE TOUCHSCREEN C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 862390-ATMXT3432S-M-Z2U
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-M-Z2U CAD Model

Description

The ATMXT3432S-M-Z2U is a sophisticated touch controller integrated circuit brought to you by Microchip Technology, a renowned leader in smart, connected, and secure embedded control solutions. This advanced component is part of the maXTouch® S series, designed to provide superior touch performance and robustness in a variety of applications.

The maXTouch® S series controllers are engineered to support touch interfaces with screen sizes typically up to 8 inches, making the ATMXT3432S-M-Z2U an ideal choice for automotive, industrial, and consumer electronics markets where precision and reliability are paramount. Its robust design ensures excellent immunity to electromagnetic interference (EMI) and high resistance to water and moisture, which is critical for outdoor or harsh environment applications.

This touch controller features a 32-bit RISC processor and Microchip's proprietary technology that delivers a smooth and responsive user experience. It can handle up to 32 simultaneous touch points, offering multi-finger gesture recognition that is essential for modern user interfaces. The ATMXT3432S-M-Z2U is also equipped with advanced power-saving features, making it suitable for battery-powered devices where power efficiency is crucial.

The Z2U variant of the ATMXT3432S-M series comes in a compact form factor, and it is designed to be easy to integrate into a wide range of products. With its flexible configuration options, it can be tailored to meet the specific needs of your application, whether you’re developing a sophisticated automotive infotainment system or a rugged industrial control panel.

Microchip provides comprehensive support for the ATMXT3432S-M-Z2U, including development tools, software libraries, and reference designs that help accelerate the design process and reduce time to market. With its cutting-edge features and Microchip's backing, the ATMXT3432S-M-Z2U is the touch controller of choice for designers looking to create the most advanced and reliable touch-enabled products.

You May Also Be Interested in

Atmel
Lowest to $2.2834
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,021 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess