EN
  • EN
  • DE

ATMXT225T-ABR

Part No ATMXT225T-ABR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 3.14 to 3.47 VCC, -40 to 105 degC, I2C and SPI, TQFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface I2C, SPI
Number of Channels 224
Operating Supply Voltage 3.3 V
RoHS Compliant
Touchscreen Capacitive
Win Source Part Number 996332-ATMXT225T-ABR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT225T-ABR CAD Model

Description

Microchip Technology ATMXT225T-ABR Touchscreen Controller

The ATMXT225T-ABR is a cutting-edge touchscreen controller developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the maXTouch® T Series, designed to deliver exceptional performance for touch-based applications. It is a perfect choice for integrating into smart devices that require precise and responsive touch capabilities.

With its advanced features, the ATMXT225T-ABR offers robust and reliable touch sensing, even in challenging environments. It is built to handle the demands of modern touch interfaces, supporting touchscreens up to 2.8 inches. This makes it an ideal solution for small form factor applications such as wearables, gaming devices, and other portable electronics that require high-quality touch interactions.

The controller is engineered with Microchip's proprietary technology that enables it to detect and process multiple touch points simultaneously with high accuracy. This multitouch capability ensures a seamless user experience, allowing for gestures such as pinch-to-zoom, swipe, and tap to be recognized effortlessly. The ATMXT225T-ABR also boasts excellent noise immunity, ensuring that touch performance remains consistent in the presence of electronic interference.

One of the key advantages of the ATMXT225T-ABR is its low power consumption. This is critical for battery-powered devices, as it helps extend the battery life, allowing users to enjoy their devices for longer periods without the need for frequent recharging. Additionally, the controller features a moisture-resistant design, enabling it to operate effectively even when the screen is wet, thus enhancing the user experience in various environmental conditions.

For developers and manufacturers, the ATMXT225T-ABR is supported by Microchip's comprehensive development tools and software. This includes the maXTouch Studio, which provides a user-friendly interface for configuration, tuning, and diagnostics of the touch controller. This support accelerates the development process and helps bring products to market more quickly and efficiently.

In summary, the Microchip Technology ATMXT225T-ABR touchscreen controller is a sophisticated and versatile solution for adding high-quality touch functionality to a wide range of electronic devices. Its combination of performance, power efficiency, and robustness makes it an excellent choice for manufacturers aiming to enhance the user experience of their products.

You May Also Be Interested in

Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4136 / SI4136 series Synthesizer Evaluation Board
Need more? Email Us
STMicroelectronics
SPC563M EVAL BRD / SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
Mixed-Signal Microcontroller 16-Bit MSP430 16MHz 128 Kbyte ROM/8 Kbyte RAM 48-Pin VQFN
Lowest to $6.2041
M/A-Com Technology Solutions
Oscillator VCO 6100MHz to 7000MHz 5V
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess