EN
  • EN
  • DE

ATMXT224SC03MAUR

Part No ATMXT224SC03MAUR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046917-ATMXT224SC03MAUR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT224SC03MAUR CAD Model

Description

Microchip Technology's ATMXT224SC03MAUR Capacitive Touch Sensor

The ATMXT224SC03MAUR is a cutting-edge capacitive touch sensor integrated circuit crafted by the renowned Microchip Technology. This sophisticated component is part of Microchip's maXTouch® S Series, which is designed to provide exceptional touch performance for a variety of applications. The product's small form factor and low power consumption make it an ideal solution for implementing touch capabilities in portable and battery-powered devices.

Key Features:

  • Advanced Touch Sensing: The ATMXT224SC03MAUR utilizes Microchip's maXTouch® technology, which is known for its superior touch detection. This technology ensures smooth and accurate touch response, even in challenging environments.
  • Optimized for Small Touchscreens: The device is specifically optimized for small touchscreens up to 3.5 inches, making it perfect for a wide range of consumer electronics such as smartwatches, fitness trackers, and portable gaming devices.
  • High Noise Immunity: With built-in noise suppression capabilities, the sensor performs reliably in the presence of electrical noise, which is critical for maintaining touch performance in real-world conditions.
  • Low Power Consumption: The ATMXT224SC03MAUR is engineered to be energy-efficient, helping to extend the battery life of the devices it powers.
  • Flexible Communication: The touch sensor supports I2C communication, allowing for easy integration into existing designs and facilitating communication with microcontrollers and processors.
  • Robust Design: It is designed to be robust against moisture and has the ability to operate through thick overlays, expanding the range of potential applications.

Applications:

The ATMXT224SC03MAUR is versatile and can be used in a variety of touch-enabled devices. Its compact size and advanced features make it particularly well-suited for:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Home Automation Systems
  • Remote Controls
  • Wearable Technology

With its combination of performance, efficiency, and adaptability, the ATMXT224SC03MAUR from Microchip Technology stands out as a premier choice for designers looking to incorporate reliable touch sensing into their next-generation products.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess