EN
  • EN
  • DE

ATMXT224-MAH

Part No ATMXT224-MAH
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH 224-NODE TOUCHSCREEN CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Package Bulk
Product Status Active
Touchscreen 2 Wire Capacitive
Resolution (Bits) 12 b
Interface I2C
Voltage Reference Internal
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 64184-ATMXT224-MAH
Ultra Librarian 3D Model Ultra Librarian ATMXT224-MAH CAD Model

Description

The ATMXT224-MAH is a feature-rich touch controller from Microchip Technology, designed to elevate the user experience in various touch interface applications. This sophisticated device is part of Microchip's maXTouch® series, which is renowned for its exceptional performance and reliability.

Key Features and Benefits

  • Advanced Touch Sensing: The ATMXT224-MAH utilizes Microchip’s proprietary maXTouch technology to deliver high-quality touch sensing. This technology ensures accurate and responsive touch detection, making it ideal for applications that require precise user input.
  • Multi-Touch Capability: With the ability to recognize multiple touch points simultaneously, this controller supports gestures and enhances user interaction, allowing for pinch-to-zoom, swipe, and scroll functions on touch interfaces.
  • Noise Immunity: Designed to perform reliably in challenging environments, the ATMXT224-MAH boasts excellent noise immunity. This ensures consistent touch performance even in the presence of electrical noise from other electronic devices.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the ATMXT224-MAH addresses this need with its low power consumption features, making it suitable for battery-powered applications.
  • Flexible Configuration: The device offers a high degree of configurability, allowing designers to tailor its performance to specific application requirements. This flexibility facilitates integration into a wide range of product designs.

Applications

The ATMXT224-MAH is versatile enough to be used in a diverse array of applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Automotive touch controls and infotainment systems
  • Industrial control panels
  • Home automation interfaces
  • Personal electronics with touch interfaces

Conclusion

In conclusion, the ATMXT224-MAH from Microchip Technology is a top-tier touch controller that combines advanced touch sensing technology with multi-touch capability, noise immunity, low power consumption, and flexible configuration options. Its adaptability makes it an excellent choice for designers looking to enhance the touch interface experience in a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess