EN
  • EN
  • DE
  • IT

ATMXT154-MAHR

Part No ATMXT154-MAHR
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Maxtouch 154CHANNEL Touchscreen IC T&r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1117607-ATMXT154-MAHR
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT154-MAHR CAD Model

Description

The ATMXT154-MAHR is a sophisticated touch controller from Microchip Technology, a leader in microcontroller and analog semiconductors. Designed to enhance the user experience for a wide range of applications, this touch controller is part of the maXTouch® family, which is renowned for providing superior touch performance and robustness.

Key Features:

  • maXTouch Technology: Utilizes the advanced maXTouch capacitive touch technology, ensuring high sensitivity, precision, and a seamless touch interface experience.
  • Touch Interface: Supports up to 154 mutual touch channels, making it ideal for devices requiring a large touch surface or complex touch detection.
  • Power Efficiency: Designed with power efficiency in mind, the ATMXT154-MAHR is perfect for battery-powered applications, extending the operational life of the device.
  • Noise Immunity: Features robust noise immunity, allowing for reliable performance in environments with high electrical interference.
  • Adaptive Sensing: Adaptive sensing technology enables the touch controller to automatically adjust for optimal performance across various environmental conditions.
  • Communication: Offers flexible communication options, including I2C and SPI, for easy integration with a variety of microprocessors and microcontrollers.

Applications:

The ATMXT154-MAHR is versatile and can be used in a multitude of applications, such as:

  • Smartphones and tablets
  • Automotive touchscreens and control panels
  • Industrial control systems
  • Home automation interfaces
  • Portable media devices

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The ATMXT154-MAHR is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. With Microchip's support and extensive documentation, integrating the ATMXT154-MAHR into your design is a straightforward process that will add a touch of excellence to your product.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Fuji Electric
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess